Marathon Special Products Terminal Strip 403

Description
" ONE PIECE, DOUBLE ROW TYPE 3.19 INCH L X 1.81 INCH W X 0.75 INCH H SIZE 22 TO 10, 16 TO 6 AWG WIRE SIZE UL 508, UL 1059, CSA, CE APPROVAL 600 V VOLTAGE RATING SURFACE MOUNTING 30 AMPERE (22 TO 10 AWG), 65 AMPERE (16 TO 6 AWG) CURRENT RATING NO COVER TYPE 150 DEG C TEMPERATURE RATING PHENOLIC HOUSING MATERIAL #10-32 X 0.38 INCH PHILIPS SLOT SCREW TERMINAL TYPE 3 CIRCUIT(S) MARATHON[R] BRAND 400 MODEL "
Datasheet
Description
" ONE PIECE, DOUBLE ROW TYPE 3.19 INCH L X 1.81 INCH W X 0.75 INCH H SIZE 22 TO 10, 16 TO 6 AWG WIRE SIZE UL 508, UL 1059, CSA, CE APPROVAL 600 V VOLTAGE RATING SURFACE MOUNTING 30 AMPERE (22 TO 10 AWG), 65 AMPERE (16 TO 6 AWG) CURRENT RATING NO COVER TYPE 150 DEG C TEMPERATURE RATING PHENOLIC HOUSING MATERIAL #10-32 X 0.38 INCH PHILIPS SLOT SCREW TERMINAL TYPE 3 CIRCUIT(S) MARATHON[R] BRAND 400 MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Strip - 403 - Marathon Special Products
Bowling Green, OH, USA
Terminal Strip
403
Terminal Strip 403
" ONE PIECE, DOUBLE ROW TYPE 3.19 INCH L X 1.81 INCH W X 0.75 INCH H SIZE 22 TO 10, 16 TO 6 AWG WIRE SIZE UL 508, UL 1059, CSA, CE APPROVAL 600 V VOLTAGE RATING SURFACE MOUNTING 30 AMPERE (22 TO 10 AWG), 65 AMPERE (16 TO 6 AWG) CURRENT RATING NO COVER TYPE 150 DEG C TEMPERATURE RATING PHENOLIC HOUSING MATERIAL #10-32 X 0.38 INCH PHILIPS SLOT SCREW TERMINAL TYPE 3 CIRCUIT(S) MARATHON[R] BRAND 400 MODEL "

"

  • ONE PIECE, DOUBLE ROW TYPE
  • 3.19 INCH L X 1.81 INCH W X 0.75 INCH H SIZE
  • 22 TO 10, 16 TO 6 AWG WIRE SIZE
  • UL 508, UL 1059, CSA, CE APPROVAL
  • 600 V VOLTAGE RATING
  • SURFACE MOUNTING
  • 30 AMPERE (22 TO 10 AWG), 65 AMPERE (16 TO 6 AWG) CURRENT RATING
  • NO COVER TYPE
  • 150 DEG C TEMPERATURE RATING
  • PHENOLIC HOUSING MATERIAL
  • #10-32 X 0.38 INCH PHILIPS SLOT SCREW TERMINAL TYPE
  • 3 CIRCUIT(S)
  • MARATHON[R] BRAND
  • 400 MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Marathon Special Products
Product Category Terminal Blocks
Product Number 403
Product Name Terminal Strip
Mounting Options Terminal Strip
Termination Options Screw Clamp
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); UL Listing Mark
Operating Temperature 150 C (302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blk/Strip Wiring Dev - 937710 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
# of Contacts 4
View Details
High and Medium-Power Terminal Blocks - HP-ATB-175B-5-01P - BlockMaster Electronics, Inc.
Specs
Mounting Options 35 mm DIN Rail (optional feature); Panel Mount (optional feature)
Termination Options Screw Clamp
Features Cover
View Details
Contact elements - Contact element EF - (N) - EF103F.2 -  - Schmersal Inc.
Specs
Termination Options flat plug connection
View Details
Pluggable Terminal Blocks - BB-CON-CR4PF-TB - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Pluggable Terminal Blocks
View Details