Marathon Special Products Terminal Strip 401SPSE

Description
" ONE PIECE, DOUBLE ROW TYPE 1.81 INCH L X 1.81 INCH W X 0.75 INCH H SIZE 22 TO 10 AWG STRANDED (COPPER), 16 TO 6 AWG WIRE SIZE UL 508, UL 1059, CSA, CE APPROVAL 600 V VOLTAGE RATING SURFACE MOUNTING 30 AMPERE (22 TO 10 AWG), 65 AMPERE (16 TO 6 AWG) CURRENT RATING NO COVER TYPE 150 DEG C TEMPERATURE RATING PHENOLIC HOUSING MATERIAL #10-32 X 0.38 INCH PHILIPS SLOT SADDLE SCREW TERMINAL TYPE 1 CIRCUIT(S) MARATHON[R] BRAND 400 MODEL "
Datasheet
Description
" ONE PIECE, DOUBLE ROW TYPE 1.81 INCH L X 1.81 INCH W X 0.75 INCH H SIZE 22 TO 10 AWG STRANDED (COPPER), 16 TO 6 AWG WIRE SIZE UL 508, UL 1059, CSA, CE APPROVAL 600 V VOLTAGE RATING SURFACE MOUNTING 30 AMPERE (22 TO 10 AWG), 65 AMPERE (16 TO 6 AWG) CURRENT RATING NO COVER TYPE 150 DEG C TEMPERATURE RATING PHENOLIC HOUSING MATERIAL #10-32 X 0.38 INCH PHILIPS SLOT SADDLE SCREW TERMINAL TYPE 1 CIRCUIT(S) MARATHON[R] BRAND 400 MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Strip - 401SPSE - Marathon Special Products
Bowling Green, OH, USA
Terminal Strip
401SPSE
Terminal Strip 401SPSE
" ONE PIECE, DOUBLE ROW TYPE 1.81 INCH L X 1.81 INCH W X 0.75 INCH H SIZE 22 TO 10 AWG STRANDED (COPPER), 16 TO 6 AWG WIRE SIZE UL 508, UL 1059, CSA, CE APPROVAL 600 V VOLTAGE RATING SURFACE MOUNTING 30 AMPERE (22 TO 10 AWG), 65 AMPERE (16 TO 6 AWG) CURRENT RATING NO COVER TYPE 150 DEG C TEMPERATURE RATING PHENOLIC HOUSING MATERIAL #10-32 X 0.38 INCH PHILIPS SLOT SADDLE SCREW TERMINAL TYPE 1 CIRCUIT(S) MARATHON[R] BRAND 400 MODEL "

"

  • ONE PIECE, DOUBLE ROW TYPE
  • 1.81 INCH L X 1.81 INCH W X 0.75 INCH H SIZE
  • 22 TO 10 AWG STRANDED (COPPER), 16 TO 6 AWG WIRE SIZE
  • UL 508, UL 1059, CSA, CE APPROVAL
  • 600 V VOLTAGE RATING
  • SURFACE MOUNTING
  • 30 AMPERE (22 TO 10 AWG), 65 AMPERE (16 TO 6 AWG) CURRENT RATING
  • NO COVER TYPE
  • 150 DEG C TEMPERATURE RATING
  • PHENOLIC HOUSING MATERIAL
  • #10-32 X 0.38 INCH PHILIPS SLOT SADDLE SCREW TERMINAL TYPE
  • 1 CIRCUIT(S)
  • MARATHON[R] BRAND
  • 400 MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Marathon Special Products
Product Category Terminal Blocks
Product Number 401SPSE
Product Name Terminal Strip
Mounting Options Terminal Strip
Termination Options Screw Clamp
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); UL Listing Mark
Operating Temperature 150 C (302 F)
Unlock Full Specs
to access all available technical data

Similar Products

50-pin SCSI and IDC DIN-rail Wiring Board -  - Advantech
Specs
Mounting Options Universal Mounting Foot
View Details
PCB Terminal Blocks with Wire Guard - MSBXX095 - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Modular
Approvals UL Recognized Component Mark (US and Canadian); ROHS
View Details
Double-deck terminal block - Through terminal block - 2002-2209 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers