"
ONE PIECE, DOUBLE ROW TYPE
6.109 INCH L X 1.88 INCH W X 0.7 INCH H SIZE
10 AWG WIRE SIZE
600 V AT 60 HZ VOLTAGE RATING
SURFACE MOUNTING
30 AMPERE CURRENT RATING
NO COVER TYPE
150 DEG C TEMPERATURE RATING
MOLDED PLASTIC HOUSING MATERIAL
#8-32 UNC-2A X 0.28 INCH STRAP SCREW TERMINAL TYPE
9 CIRCUIT(S)
KULKA[R] BRAND
APPLICABLE STANDARD MIL-T-55164/7
39TBLD MODEL
"
Marathon Special Products
Done
Datasheet
Description
"
ONE PIECE, DOUBLE ROW TYPE
6.109 INCH L X 1.88 INCH W X 0.7 INCH H SIZE
10 AWG WIRE SIZE
600 V AT 60 HZ VOLTAGE RATING
SURFACE MOUNTING
30 AMPERE CURRENT RATING
NO COVER TYPE
150 DEG C TEMPERATURE RATING
MOLDED PLASTIC HOUSING MATERIAL
#8-32 UNC-2A X 0.28 INCH STRAP SCREW TERMINAL TYPE
9 CIRCUIT(S)
KULKA[R] BRAND
APPLICABLE STANDARD MIL-T-55164/7
39TBLD MODEL
"
"
ONE PIECE, DOUBLE ROW TYPE
6.109 INCH L X 1.88 INCH W X 0.7 INCH H SIZE
10 AWG WIRE SIZE
600 V AT 60 HZ VOLTAGE RATING
SURFACE MOUNTING
30 AMPERE CURRENT RATING
NO COVER TYPE
150 DEG C TEMPERATURE RATING
MOLDED PLASTIC HOUSING MATERIAL
#8-32 UNC-2A X 0.28 INCH STRAP SCREW TERMINAL TYPE
9 CIRCUIT(S)
KULKA[R] BRAND
APPLICABLE STANDARD MIL-T-55164/7
39TBLD MODEL
"
"
ONE PIECE, DOUBLE ROW TYPE
6.109 INCH L X 1.88 INCH W X 0.7 INCH H SIZE
10 AWG WIRE SIZE
600 V AT 60 HZ VOLTAGE RATING
SURFACE MOUNTING
30 AMPERE CURRENT RATING
NO COVER TYPE
150 DEG C TEMPERATURE RATING
MOLDED PLASTIC HOUSING MATERIAL
#8-32 UNC-2A X 0.28 INCH STRAP SCREW TERMINAL TYPE