Marathon Special Products Terminal Strip 39TB15F

Description
" ONE PIECE, DOUBLE ROW TYPE 9.485 INCH L X 1.33 INCH W X 0.7 INCH H SIZE 10 AWG WIRE SIZE 600 V AT 60 HZ VOLTAGE RATING SURFACE MOUNTING 30 AMPERE CURRENT RATING NO COVER TYPE 150 DEG C TEMPERATURE RATING MOLDED PLASTIC HOUSING MATERIAL #8-32 UNC-2A X 0.28 INCH STRAP SCREW TERMINAL TYPE 15 CIRCUIT(S) KULKA[R] BRAND APPLICABLE STANDARD MIL-T-55164/3 39TB MODEL "
Datasheet
Description
" ONE PIECE, DOUBLE ROW TYPE 9.485 INCH L X 1.33 INCH W X 0.7 INCH H SIZE 10 AWG WIRE SIZE 600 V AT 60 HZ VOLTAGE RATING SURFACE MOUNTING 30 AMPERE CURRENT RATING NO COVER TYPE 150 DEG C TEMPERATURE RATING MOLDED PLASTIC HOUSING MATERIAL #8-32 UNC-2A X 0.28 INCH STRAP SCREW TERMINAL TYPE 15 CIRCUIT(S) KULKA[R] BRAND APPLICABLE STANDARD MIL-T-55164/3 39TB MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Strip - 39TB15F - Marathon Special Products
Bowling Green, OH, USA
Terminal Strip
39TB15F
Terminal Strip 39TB15F
" ONE PIECE, DOUBLE ROW TYPE 9.485 INCH L X 1.33 INCH W X 0.7 INCH H SIZE 10 AWG WIRE SIZE 600 V AT 60 HZ VOLTAGE RATING SURFACE MOUNTING 30 AMPERE CURRENT RATING NO COVER TYPE 150 DEG C TEMPERATURE RATING MOLDED PLASTIC HOUSING MATERIAL #8-32 UNC-2A X 0.28 INCH STRAP SCREW TERMINAL TYPE 15 CIRCUIT(S) KULKA[R] BRAND APPLICABLE STANDARD MIL-T-55164/3 39TB MODEL "

"

  • ONE PIECE, DOUBLE ROW TYPE
  • 9.485 INCH L X 1.33 INCH W X 0.7 INCH H SIZE
  • 10 AWG WIRE SIZE
  • 600 V AT 60 HZ VOLTAGE RATING
  • SURFACE MOUNTING
  • 30 AMPERE CURRENT RATING
  • NO COVER TYPE
  • 150 DEG C TEMPERATURE RATING
  • MOLDED PLASTIC HOUSING MATERIAL
  • #8-32 UNC-2A X 0.28 INCH STRAP SCREW TERMINAL TYPE
  • 15 CIRCUIT(S)
  • KULKA[R] BRAND
  • APPLICABLE STANDARD MIL-T-55164/3
  • 39TB MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Marathon Special Products
Product Category Terminal Blocks
Product Number 39TB15F
Product Name Terminal Strip
Mounting Options Terminal Strip
Termination Options Screw Clamp
Operating Temperature 150 C (302 F)
Body Material MOLDED PLASTIC
Unlock Full Specs
to access all available technical data

Similar Products

Thru-Hole Turret Terminal Board - 15411 - Keystone Electronics Corp.
Specs
Termination Options Turret - 1562
# of Contacts 10
Body Material Phenolic, XP
View Details
XW4H/XW4K/XW4L PCB Terminal Blocks Push-in SMT Terminals with 2.54mm Pitch - XW4L-03A1-H1 - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 3
Contacts Pitch 2.54 mm (0.10 inches)
View Details
3 suppliers
Metric Pin Spacing Top Wire Circuit Terminal Blocks - 30.158 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type PCB Terminal Blocks
View Details
3 suppliers