Marathon Special Products Terminal Strip 39TB14F

Description
" ONE PIECE, DOUBLE ROW TYPE 8.922 INCH L X 1.33 INCH W X 0.7 INCH H SIZE 10 AWG WIRE SIZE 600 V AT 60 HZ VOLTAGE RATING SURFACE MOUNTING 30 AMPERE CURRENT RATING NO COVER TYPE 150 DEG C TEMPERATURE RATING MOLDED PLASTIC HOUSING MATERIAL #8-32 UNC-2A X 0.28 INCH STRAP SCREW TERMINAL TYPE 14 CIRCUIT(S) KULKA[R] BRAND APPLICABLE STANDARD MIL-T-55164/3 39TB MODEL "
Datasheet
Description
" ONE PIECE, DOUBLE ROW TYPE 8.922 INCH L X 1.33 INCH W X 0.7 INCH H SIZE 10 AWG WIRE SIZE 600 V AT 60 HZ VOLTAGE RATING SURFACE MOUNTING 30 AMPERE CURRENT RATING NO COVER TYPE 150 DEG C TEMPERATURE RATING MOLDED PLASTIC HOUSING MATERIAL #8-32 UNC-2A X 0.28 INCH STRAP SCREW TERMINAL TYPE 14 CIRCUIT(S) KULKA[R] BRAND APPLICABLE STANDARD MIL-T-55164/3 39TB MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Strip - 39TB14F - Marathon Special Products
Bowling Green, OH, USA
Terminal Strip
39TB14F
Terminal Strip 39TB14F
" ONE PIECE, DOUBLE ROW TYPE 8.922 INCH L X 1.33 INCH W X 0.7 INCH H SIZE 10 AWG WIRE SIZE 600 V AT 60 HZ VOLTAGE RATING SURFACE MOUNTING 30 AMPERE CURRENT RATING NO COVER TYPE 150 DEG C TEMPERATURE RATING MOLDED PLASTIC HOUSING MATERIAL #8-32 UNC-2A X 0.28 INCH STRAP SCREW TERMINAL TYPE 14 CIRCUIT(S) KULKA[R] BRAND APPLICABLE STANDARD MIL-T-55164/3 39TB MODEL "

"

  • ONE PIECE, DOUBLE ROW TYPE
  • 8.922 INCH L X 1.33 INCH W X 0.7 INCH H SIZE
  • 10 AWG WIRE SIZE
  • 600 V AT 60 HZ VOLTAGE RATING
  • SURFACE MOUNTING
  • 30 AMPERE CURRENT RATING
  • NO COVER TYPE
  • 150 DEG C TEMPERATURE RATING
  • MOLDED PLASTIC HOUSING MATERIAL
  • #8-32 UNC-2A X 0.28 INCH STRAP SCREW TERMINAL TYPE
  • 14 CIRCUIT(S)
  • KULKA[R] BRAND
  • APPLICABLE STANDARD MIL-T-55164/3
  • 39TB MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Marathon Special Products
Product Category Terminal Blocks
Product Number 39TB14F
Product Name Terminal Strip
Mounting Options Terminal Strip
Termination Options Screw Clamp
Operating Temperature 150 C (302 F)
Body Material MOLDED PLASTIC
Unlock Full Specs
to access all available technical data

Similar Products

Pluggable Terminal Blocks - BB-CON-CR3P-TB - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Pluggable Terminal Blocks
View Details
Pluggable Terminal Blocks - CBFXX0RT - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Features Terminal Plug; Stackable
Approvals UL Recognized Component Mark (US and Canadian); ROHS
Operating Temperature -40 to 65 C (-40 to 149 F)
View Details
Double-deck terminal block - Through terminal block - 2002-2703 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers