Marathon Special Products Terminal Strip 39TB08F

Description
" ONE PIECE, DOUBLE ROW TYPE 5.531 INCH L X 1.33 INCH W X 0.7 INCH H SIZE 10 AWG WIRE SIZE 600 V AT 60 HZ VOLTAGE RATING SURFACE MOUNTING 30 AMPERE CURRENT RATING NO COVER TYPE 150 DEG C TEMPERATURE RATING MOLDED PLASTIC HOUSING MATERIAL #8-32 UNC-2A X 0.28 INCH STRAP SCREW TERMINAL TYPE 8 CIRCUIT(S) KULKA[R] BRAND APPLICABLE STANDARD MIL-T-55164/3 39TB MODEL "
Datasheet
Description
" ONE PIECE, DOUBLE ROW TYPE 5.531 INCH L X 1.33 INCH W X 0.7 INCH H SIZE 10 AWG WIRE SIZE 600 V AT 60 HZ VOLTAGE RATING SURFACE MOUNTING 30 AMPERE CURRENT RATING NO COVER TYPE 150 DEG C TEMPERATURE RATING MOLDED PLASTIC HOUSING MATERIAL #8-32 UNC-2A X 0.28 INCH STRAP SCREW TERMINAL TYPE 8 CIRCUIT(S) KULKA[R] BRAND APPLICABLE STANDARD MIL-T-55164/3 39TB MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Strip - 39TB08F - Marathon Special Products
Bowling Green, OH, USA
Terminal Strip
39TB08F
Terminal Strip 39TB08F
" ONE PIECE, DOUBLE ROW TYPE 5.531 INCH L X 1.33 INCH W X 0.7 INCH H SIZE 10 AWG WIRE SIZE 600 V AT 60 HZ VOLTAGE RATING SURFACE MOUNTING 30 AMPERE CURRENT RATING NO COVER TYPE 150 DEG C TEMPERATURE RATING MOLDED PLASTIC HOUSING MATERIAL #8-32 UNC-2A X 0.28 INCH STRAP SCREW TERMINAL TYPE 8 CIRCUIT(S) KULKA[R] BRAND APPLICABLE STANDARD MIL-T-55164/3 39TB MODEL "

"

  • ONE PIECE, DOUBLE ROW TYPE
  • 5.531 INCH L X 1.33 INCH W X 0.7 INCH H SIZE
  • 10 AWG WIRE SIZE
  • 600 V AT 60 HZ VOLTAGE RATING
  • SURFACE MOUNTING
  • 30 AMPERE CURRENT RATING
  • NO COVER TYPE
  • 150 DEG C TEMPERATURE RATING
  • MOLDED PLASTIC HOUSING MATERIAL
  • #8-32 UNC-2A X 0.28 INCH STRAP SCREW TERMINAL TYPE
  • 8 CIRCUIT(S)
  • KULKA[R] BRAND
  • APPLICABLE STANDARD MIL-T-55164/3
  • 39TB MODEL

"

Supplier's Site Datasheet
Fort Worth, TX, USA
Terminal Block
70193182
Terminal Block 70193182
Terminal Block

Terminal Block

Supplier's Site

Technical Specifications

  Marathon Special Products Allied Electronics, Inc.
Product Category Terminal Blocks Terminal Blocks
Product Number 39TB08F 70193182
Product Name Terminal Strip Terminal Block
Mounting Options Terminal Strip
Termination Options Screw Clamp
Operating Temperature 150 C (302 F)
Body Material MOLDED PLASTIC
Unlock Full Specs
to access all available technical data

Similar Products

Disconnect terminal block - 2002-1774 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
Type 94.03 - PCB socket - 9403 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Mounting Options PCB
Approvals CSA Mark (US, NRTL/C); EAC-1, IMQ-grande, CSA, cRUus, ukca, RINA
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
20-pin DIN-rail Flat Cable Wiring Board - ADAM-3920-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers