Marathon Special Products Connector, Barrier, Terminal Block, 4 Position, 11.1Mm; No. Of Rows Marathon Special Products 39TB 04F

Description
CONNECTOR, BARRIER, TERMINAL BLOCK, 4 POSITION, 11.1MM; No. of Rows:2 Row; No. of Positions:4Positions ; Wire Size AWG Min:-; Wire Size AWG Max:-; Pitch Spacing:14.3mm; Rated Current:30A; Rated Voltage:600V; Product Range:- RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, BARRIER, TERMINAL BLOCK, 4 POSITION, 11.1MM; No. of Rows:2 Row; No. of Positions:4Positions ; Wire Size AWG Min:-; Wire Size AWG Max:-; Pitch Spacing:14.3mm; Rated Current:30A; Rated Voltage:600V; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Barrier, Terminal Block, 4 Position, 11.1Mm; No. Of Rows Marathon Special Products - 02C8862 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Barrier, Terminal Block, 4 Position, 11.1Mm; No. Of Rows Marathon Special Products
02C8862
Connector, Barrier, Terminal Block, 4 Position, 11.1Mm; No. Of Rows Marathon Special Products 02C8862
CONNECTOR, BARRIER, TERMINAL BLOCK, 4 POSITION, 11.1MM; No. of Rows:2 Row; No. of Positions:4Positions ; Wire Size AWG Min:-; Wire Size AWG Max:-; Pitch Spacing:14.3mm; Rated Current:30A; Rated Voltage:600V; Product Range:- RoHS Compliant: Yes

CONNECTOR, BARRIER, TERMINAL BLOCK, 4 POSITION, 11.1MM; No. of Rows:2 Row; No. of Positions:4Positions; Wire Size AWG Min:-; Wire Size AWG Max:-; Pitch Spacing:14.3mm; Rated Current:30A; Rated Voltage:600V; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 02C8862
Product Name Connector, Barrier, Terminal Block, 4 Position, 11.1Mm; No. Of Rows Marathon Special Products
Voltage Rating 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

US Pin Spacing Front Wire Entry Wire-to-Board Connections - 30.214 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Approvals CSA Mark (US, NRTL/C); UL Recognized Component Mark (US and Canadian); VDE Component Mark; IEC
View Details
3 suppliers
Through terminal block - 2004-1303 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
DB37 DIN-rail Wiring Board - ADAM-3937-BE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers