Marathon Special Products Terminal Strip 38TBLS22F

Description
" ONE PIECE, DOUBLE ROW TYPE 10.469 INCH L X 1.19 INCH W X 0.56 INCH H SIZE 14 AWG WIRE SIZE 600 V AT 60 HZ VOLTAGE RATING SURFACE MOUNTING 20 AMPERE CURRENT RATING NO COVER TYPE 150 DEG C TEMPERATURE RATING MOLDED PLASTIC HOUSING MATERIAL #6-32 UNC-2A X 0.25 INCH STRAP SCREW TERMINAL TYPE 22 CIRCUIT(S) KULKA[R] BRAND APPLICABLE STANDARD MIL-T-55164/7 38TBLS MODEL "
Datasheet
Description
" ONE PIECE, DOUBLE ROW TYPE 10.469 INCH L X 1.19 INCH W X 0.56 INCH H SIZE 14 AWG WIRE SIZE 600 V AT 60 HZ VOLTAGE RATING SURFACE MOUNTING 20 AMPERE CURRENT RATING NO COVER TYPE 150 DEG C TEMPERATURE RATING MOLDED PLASTIC HOUSING MATERIAL #6-32 UNC-2A X 0.25 INCH STRAP SCREW TERMINAL TYPE 22 CIRCUIT(S) KULKA[R] BRAND APPLICABLE STANDARD MIL-T-55164/7 38TBLS MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Strip - 38TBLS22F - Marathon Special Products
Bowling Green, OH, USA
Terminal Strip
38TBLS22F
Terminal Strip 38TBLS22F
" ONE PIECE, DOUBLE ROW TYPE 10.469 INCH L X 1.19 INCH W X 0.56 INCH H SIZE 14 AWG WIRE SIZE 600 V AT 60 HZ VOLTAGE RATING SURFACE MOUNTING 20 AMPERE CURRENT RATING NO COVER TYPE 150 DEG C TEMPERATURE RATING MOLDED PLASTIC HOUSING MATERIAL #6-32 UNC-2A X 0.25 INCH STRAP SCREW TERMINAL TYPE 22 CIRCUIT(S) KULKA[R] BRAND APPLICABLE STANDARD MIL-T-55164/7 38TBLS MODEL "

"

  • ONE PIECE, DOUBLE ROW TYPE
  • 10.469 INCH L X 1.19 INCH W X 0.56 INCH H SIZE
  • 14 AWG WIRE SIZE
  • 600 V AT 60 HZ VOLTAGE RATING
  • SURFACE MOUNTING
  • 20 AMPERE CURRENT RATING
  • NO COVER TYPE
  • 150 DEG C TEMPERATURE RATING
  • MOLDED PLASTIC HOUSING MATERIAL
  • #6-32 UNC-2A X 0.25 INCH STRAP SCREW TERMINAL TYPE
  • 22 CIRCUIT(S)
  • KULKA[R] BRAND
  • APPLICABLE STANDARD MIL-T-55164/7
  • 38TBLS MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Marathon Special Products
Product Category Terminal Blocks
Product Number 38TBLS22F
Product Name Terminal Strip
Mounting Options Terminal Strip
Termination Options Screw Clamp
Operating Temperature 150 C (302 F)
Body Material MOLDED PLASTIC
Unlock Full Specs
to access all available technical data

Similar Products

Type 94.94 - Screw terminal (Box clamp) socket - 9494 - Finder S.p.A. con unico socio
Specs
Termination Options Screw Clamp; Clamp
Approvals EAC-1, ukca
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
8 x 4 to 20 mA in passive - profibus-interface-8-x-4-to-20-ma-in-passive - BARTEC
Specs
Mounting Options Universal Mounting Foot
Operating Temperature -32 to 16 C (-25 to 60 F)
Body Material High-quality thermoplastic
View Details
Contact elements - Contact element EF - (N) - EF103.1 -  - Schmersal Inc.
Specs
Termination Options Screw terminals
View Details
Miniature Turret Term Board - 15254 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1533
# of Contacts 50
Body Material Glass Epoxy
View Details