Marathon Special Products Terminal Strip 38TB20F

Description
" ONE PIECE, DOUBLE ROW TYPE 9.594 INCH L X 1.12 INCH W X 0.56 INCH H SIZE 14 AWG WIRE SIZE 600 V AT 60 HZ VOLTAGE RATING SURFACE MOUNTING 20 AMPERE CURRENT RATING NO COVER TYPE 150 DEG C TEMPERATURE RATING MOLDED PLASTIC HOUSING MATERIAL #6-32 UNC-2A X 0.25 INCH STRAP SCREW TERMINAL TYPE 20 CIRCUIT(S) KULKA[R] BRAND APPLICABLE STANDARD MIL-T-55164/2 38TB MODEL "
Datasheet
Description
" ONE PIECE, DOUBLE ROW TYPE 9.594 INCH L X 1.12 INCH W X 0.56 INCH H SIZE 14 AWG WIRE SIZE 600 V AT 60 HZ VOLTAGE RATING SURFACE MOUNTING 20 AMPERE CURRENT RATING NO COVER TYPE 150 DEG C TEMPERATURE RATING MOLDED PLASTIC HOUSING MATERIAL #6-32 UNC-2A X 0.25 INCH STRAP SCREW TERMINAL TYPE 20 CIRCUIT(S) KULKA[R] BRAND APPLICABLE STANDARD MIL-T-55164/2 38TB MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Strip - 38TB20F - Marathon Special Products
Bowling Green, OH, USA
Terminal Strip
38TB20F
Terminal Strip 38TB20F
" ONE PIECE, DOUBLE ROW TYPE 9.594 INCH L X 1.12 INCH W X 0.56 INCH H SIZE 14 AWG WIRE SIZE 600 V AT 60 HZ VOLTAGE RATING SURFACE MOUNTING 20 AMPERE CURRENT RATING NO COVER TYPE 150 DEG C TEMPERATURE RATING MOLDED PLASTIC HOUSING MATERIAL #6-32 UNC-2A X 0.25 INCH STRAP SCREW TERMINAL TYPE 20 CIRCUIT(S) KULKA[R] BRAND APPLICABLE STANDARD MIL-T-55164/2 38TB MODEL "

"

  • ONE PIECE, DOUBLE ROW TYPE
  • 9.594 INCH L X 1.12 INCH W X 0.56 INCH H SIZE
  • 14 AWG WIRE SIZE
  • 600 V AT 60 HZ VOLTAGE RATING
  • SURFACE MOUNTING
  • 20 AMPERE CURRENT RATING
  • NO COVER TYPE
  • 150 DEG C TEMPERATURE RATING
  • MOLDED PLASTIC HOUSING MATERIAL
  • #6-32 UNC-2A X 0.25 INCH STRAP SCREW TERMINAL TYPE
  • 20 CIRCUIT(S)
  • KULKA[R] BRAND
  • APPLICABLE STANDARD MIL-T-55164/2
  • 38TB MODEL

"

Supplier's Site Datasheet
Terminal Block, Barrier, 20 Position, 14Awg; No. Of Rows Marathon Special Products - 75K6220 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Barrier, 20 Position, 14Awg; No. Of Rows Marathon Special Products
75K6220
Terminal Block, Barrier, 20 Position, 14Awg; No. Of Rows Marathon Special Products 75K6220
TERMINAL BLOCK, BARRIER, 20 POSITION, 14AWG; No. of Rows:2 Row; No. of Positions:20Position s; Wire Size AWG Min:-; Wire Size AWG Max:14AWG; Pitch Spacing:11.11mm; Rated Current:20A; Rated Voltage:600V; Product Range:-; No. of Rows:2 RoHS Compliant: Yes

TERMINAL BLOCK, BARRIER, 20 POSITION, 14AWG; No. of Rows:2 Row; No. of Positions:20Positions; Wire Size AWG Min:-; Wire Size AWG Max:14AWG; Pitch Spacing:11.11mm; Rated Current:20A; Rated Voltage:600V; Product Range:-; No. of Rows:2 RoHS Compliant: Yes

Supplier's Site Datasheet
Terminal Blk/Strip Wiring Dev - 48463211 - Radwell International
Willingboro, NJ, United States
Terminal Blk/Strip Wiring Dev
48463211
Terminal Blk/Strip Wiring Dev 48463211
MILITARY CLASS TERMINAL BLOCK, 38TB SERIES, 20 AMPS, 600 VOLTS, COPPER WIRE ONLY, DOUBLE ROW, 7/16" CENTERS. FREE 2 YEAR RADWELL WARRANTY

MILITARY CLASS TERMINAL BLOCK, 38TB SERIES, 20 AMPS, 600 VOLTS, COPPER WIRE ONLY, DOUBLE ROW, 7/16" CENTERS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Marathon Special Products Newark, An Avnet Company Radwell International
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 38TB20F 75K6220 48463211
Product Name Terminal Strip Terminal Block, Barrier, 20 Position, 14Awg; No. Of Rows Marathon Special Products Terminal Blk/Strip Wiring Dev
Mounting Options Terminal Strip
Termination Options Screw Clamp
Operating Temperature 150 C (302 F)
Body Material MOLDED PLASTIC
Unlock Full Specs
to access all available technical data

Similar Products

US Pin Spacing Front Wire Entry Wire-to-Board Connections - 30.206 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Approvals CSA Mark (US, NRTL/C); UL Recognized Component Mark (US and Canadian); VDE Component Mark; IEC
View Details
4 suppliers
 - 2000-5420/1399-987 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Operating Temperature 0 C (32 F)
View Details
DB25 DIN-rail Wiring Board - ADAM-3925-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers