"
ONE PIECE, DOUBLE ROW TYPE
8.703 INCH L X 1.12 INCH W X 0.56 INCH H SIZE
14 AWG WIRE SIZE
600 V AT 60 HZ VOLTAGE RATING
SURFACE MOUNTING
20 AMPERE CURRENT RATING
NO COVER TYPE
150 DEG C TEMPERATURE RATING
MOLDED PLASTIC HOUSING MATERIAL
#6-32 UNC-2A X 0.25 INCH STRAP SCREW TERMINAL TYPE
18 CIRCUIT(S)
KULKA[R] BRAND
APPLICABLE STANDARD MIL-T-55164/2
38TB MODEL
"
Marathon Special Products
Done
Datasheet
Description
"
ONE PIECE, DOUBLE ROW TYPE
8.703 INCH L X 1.12 INCH W X 0.56 INCH H SIZE
14 AWG WIRE SIZE
600 V AT 60 HZ VOLTAGE RATING
SURFACE MOUNTING
20 AMPERE CURRENT RATING
NO COVER TYPE
150 DEG C TEMPERATURE RATING
MOLDED PLASTIC HOUSING MATERIAL
#6-32 UNC-2A X 0.25 INCH STRAP SCREW TERMINAL TYPE
18 CIRCUIT(S)
KULKA[R] BRAND
APPLICABLE STANDARD MIL-T-55164/2
38TB MODEL
"
"
ONE PIECE, DOUBLE ROW TYPE
8.703 INCH L X 1.12 INCH W X 0.56 INCH H SIZE
14 AWG WIRE SIZE
600 V AT 60 HZ VOLTAGE RATING
SURFACE MOUNTING
20 AMPERE CURRENT RATING
NO COVER TYPE
150 DEG C TEMPERATURE RATING
MOLDED PLASTIC HOUSING MATERIAL
#6-32 UNC-2A X 0.25 INCH STRAP SCREW TERMINAL TYPE
18 CIRCUIT(S)
KULKA[R] BRAND
APPLICABLE STANDARD MIL-T-55164/2
38TB MODEL
"
"
ONE PIECE, DOUBLE ROW TYPE
8.703 INCH L X 1.12 INCH W X 0.56 INCH H SIZE
14 AWG WIRE SIZE
600 V AT 60 HZ VOLTAGE RATING
SURFACE MOUNTING
20 AMPERE CURRENT RATING
NO COVER TYPE
150 DEG C TEMPERATURE RATING
MOLDED PLASTIC HOUSING MATERIAL
#6-32 UNC-2A X 0.25 INCH STRAP SCREW TERMINAL TYPE