"
"
38TB SERIES, MILITARY CLASS TERMINAL BLOCK, 20 AMPS, 600 VOLTS, COPPER WIRE ONLY, DOUBLE ROW, 7/16" CENTERS. FREE 2 YEAR RADWELL WARRANTY
| Marathon Special Products | Radwell International | |
|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks |
| Product Number | 38TB12F | 48463183 |
| Product Name | Terminal Strip | Terminal Blk/Strip Wiring Dev |
| Mounting Options | Terminal Strip | |
| Termination Options | Screw Clamp | |
| Operating Temperature | 150 C (302 F) | |
| Body Material | MOLDED PLASTIC |