Marathon Special Products Terminal Block, Barrier, 12 Position, 14Awg; No. Of Rows Marathon Special Products 38TB12

Description
TERMINAL BLOCK, BARRIER, 12 POSITION, 14AWG; No. of Rows:2 Row; No. of Positions:12Position s; Wire Size AWG Min:-; Wire Size AWG Max:14AWG; Pitch Spacing:11.11mm; Rated Current:20A; Rated Voltage:600V; Product Range:-; No. of Rows:2 RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, BARRIER, 12 POSITION, 14AWG; No. of Rows:2 Row; No. of Positions:12Position s; Wire Size AWG Min:-; Wire Size AWG Max:14AWG; Pitch Spacing:11.11mm; Rated Current:20A; Rated Voltage:600V; Product Range:-; No. of Rows:2 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Barrier, 12 Position, 14Awg; No. Of Rows Marathon Special Products - 73K3006 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Barrier, 12 Position, 14Awg; No. Of Rows Marathon Special Products
73K3006
Terminal Block, Barrier, 12 Position, 14Awg; No. Of Rows Marathon Special Products 73K3006
TERMINAL BLOCK, BARRIER, 12 POSITION, 14AWG; No. of Rows:2 Row; No. of Positions:12Position s; Wire Size AWG Min:-; Wire Size AWG Max:14AWG; Pitch Spacing:11.11mm; Rated Current:20A; Rated Voltage:600V; Product Range:-; No. of Rows:2 RoHS Compliant: Yes

TERMINAL BLOCK, BARRIER, 12 POSITION, 14AWG; No. of Rows:2 Row; No. of Positions:12Positions; Wire Size AWG Min:-; Wire Size AWG Max:14AWG; Pitch Spacing:11.11mm; Rated Current:20A; Rated Voltage:600V; Product Range:-; No. of Rows:2 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 73K3006
Product Name Terminal Block, Barrier, 12 Position, 14Awg; No. Of Rows Marathon Special Products
North American ? to 14 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Sensor terminal block - 2000-5410/1102-950 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
4 suppliers
20-pin DIN-rail Flat Cable Wiring Board - ADAM-3920-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers