Marathon Special Products Terminal Block, Barrier, 10 Position, 14Awg; No. Of Rows Marathon Special Products 38TB-10F

Description
TERMINAL BLOCK, BARRIER, 10 POSITION, 14AWG; No. of Rows:2 Row; No. of Positions:10Position s; Wire Size AWG Min:-; Wire Size AWG Max:14AWG; Pitch Spacing:11.1mm; Rated Current:20A; Rated Voltage:600V; Product Range:- RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, BARRIER, 10 POSITION, 14AWG; No. of Rows:2 Row; No. of Positions:10Position s; Wire Size AWG Min:-; Wire Size AWG Max:14AWG; Pitch Spacing:11.1mm; Rated Current:20A; Rated Voltage:600V; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Barrier, 10 Position, 14Awg; No. Of Rows Marathon Special Products - 44F8109 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Barrier, 10 Position, 14Awg; No. Of Rows Marathon Special Products
44F8109
Terminal Block, Barrier, 10 Position, 14Awg; No. Of Rows Marathon Special Products 44F8109
TERMINAL BLOCK, BARRIER, 10 POSITION, 14AWG; No. of Rows:2 Row; No. of Positions:10Position s; Wire Size AWG Min:-; Wire Size AWG Max:14AWG; Pitch Spacing:11.1mm; Rated Current:20A; Rated Voltage:600V; Product Range:- RoHS Compliant: Yes

TERMINAL BLOCK, BARRIER, 10 POSITION, 14AWG; No. of Rows:2 Row; No. of Positions:10Positions; Wire Size AWG Min:-; Wire Size AWG Max:14AWG; Pitch Spacing:11.1mm; Rated Current:20A; Rated Voltage:600V; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 44F8109
Product Name Terminal Block, Barrier, 10 Position, 14Awg; No. Of Rows Marathon Special Products
North American ? to 14 AWG
Unlock Full Specs
to access all available technical data

Similar Products

GEE Turret Terminal Board - 15313 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1503
# of Contacts 38
Body Material Glass Epoxy
View Details
XW4M/XW4N 3.5mm-Pitch Push-In Terminal Block PCB Connectors - XW4N-28D2-S - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 28
Contacts Pitch 3.50 mm (0.14 inches)
View Details
4 suppliers
US Pin Spacing Front Wire Entry Wire-to-Board Connections - 30.214 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Approvals CSA Mark (US, NRTL/C); UL Recognized Component Mark (US and Canadian); VDE Component Mark; IEC
View Details
3 suppliers