Marathon Special Products Terminal Block, Barrier, 9Pos, 14Awg; No. Of Rows Marathon Special Products 38TB 09F

Description
TERMINAL BLOCK, BARRIER, 9POS, 14AWG; No. of Rows:2 Row; No. of Positions:9Positions ; Wire Size AWG Min:-; Wire Size AWG Max:14AWG; Pitch Spacing:11.1mm; Rated Current:20A; Rated Voltage:600V; Product Range:-; No. of Rows:2Rows RoHS Compliant: Yes
Description
TERMINAL BLOCK, BARRIER, 9POS, 14AWG; No. of Rows:2 Row; No. of Positions:9Positions ; Wire Size AWG Min:-; Wire Size AWG Max:14AWG; Pitch Spacing:11.1mm; Rated Current:20A; Rated Voltage:600V; Product Range:-; No. of Rows:2Rows RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Barrier, 9Pos, 14Awg; No. Of Rows Marathon Special Products - 02C8808 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Barrier, 9Pos, 14Awg; No. Of Rows Marathon Special Products
02C8808
Terminal Block, Barrier, 9Pos, 14Awg; No. Of Rows Marathon Special Products 02C8808
TERMINAL BLOCK, BARRIER, 9POS, 14AWG; No. of Rows:2 Row; No. of Positions:9Positions ; Wire Size AWG Min:-; Wire Size AWG Max:14AWG; Pitch Spacing:11.1mm; Rated Current:20A; Rated Voltage:600V; Product Range:-; No. of Rows:2Rows RoHS Compliant: Yes

TERMINAL BLOCK, BARRIER, 9POS, 14AWG; No. of Rows:2 Row; No. of Positions:9Positions; Wire Size AWG Min:-; Wire Size AWG Max:14AWG; Pitch Spacing:11.1mm; Rated Current:20A; Rated Voltage:600V; Product Range:-; No. of Rows:2Rows RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 02C8808
Product Name Terminal Block, Barrier, 9Pos, 14Awg; No. Of Rows Marathon Special Products
North American ? to 14 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - 2849.0/100 - Powell Electronics, Inc.
Specs
North American 12 AWG
View Details
Fixed Terminal Blocks - BB-CON-WR3 - VAST STOCK CO., LIMITED
Specs
Terminal Block Type Fixed Terminal Blocks
View Details