Marathon Special Products Terminal Strip 37TBLS05F

Description
" ONE PIECE, DOUBLE ROW TYPE 2.593 INCH L X 0.94 INCH W X 0.46 INCH H SIZE 16 AWG WIRE SIZE 300 V AT 60 HZ VOLTAGE RATING SURFACE MOUNTING 15 AMPERE CURRENT RATING NO COVER TYPE 155 DEG C TEMPERATURE RATING MOLDED PLASTIC HOUSING MATERIAL #6-32 X 0.23 INCH STRAP SCREW TERMINAL TYPE 5 CIRCUIT(S) KULKA[R] BRAND APPLICABLE STANDARD MIL-T-55164/7 37TBLS MODEL "
Datasheet
Description
" ONE PIECE, DOUBLE ROW TYPE 2.593 INCH L X 0.94 INCH W X 0.46 INCH H SIZE 16 AWG WIRE SIZE 300 V AT 60 HZ VOLTAGE RATING SURFACE MOUNTING 15 AMPERE CURRENT RATING NO COVER TYPE 155 DEG C TEMPERATURE RATING MOLDED PLASTIC HOUSING MATERIAL #6-32 X 0.23 INCH STRAP SCREW TERMINAL TYPE 5 CIRCUIT(S) KULKA[R] BRAND APPLICABLE STANDARD MIL-T-55164/7 37TBLS MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Strip - 37TBLS05F - Marathon Special Products
Bowling Green, OH, USA
Terminal Strip
37TBLS05F
Terminal Strip 37TBLS05F
" ONE PIECE, DOUBLE ROW TYPE 2.593 INCH L X 0.94 INCH W X 0.46 INCH H SIZE 16 AWG WIRE SIZE 300 V AT 60 HZ VOLTAGE RATING SURFACE MOUNTING 15 AMPERE CURRENT RATING NO COVER TYPE 155 DEG C TEMPERATURE RATING MOLDED PLASTIC HOUSING MATERIAL #6-32 X 0.23 INCH STRAP SCREW TERMINAL TYPE 5 CIRCUIT(S) KULKA[R] BRAND APPLICABLE STANDARD MIL-T-55164/7 37TBLS MODEL "

"

  • ONE PIECE, DOUBLE ROW TYPE
  • 2.593 INCH L X 0.94 INCH W X 0.46 INCH H SIZE
  • 16 AWG WIRE SIZE
  • 300 V AT 60 HZ VOLTAGE RATING
  • SURFACE MOUNTING
  • 15 AMPERE CURRENT RATING
  • NO COVER TYPE
  • 155 DEG C TEMPERATURE RATING
  • MOLDED PLASTIC HOUSING MATERIAL
  • #6-32 X 0.23 INCH STRAP SCREW TERMINAL TYPE
  • 5 CIRCUIT(S)
  • KULKA[R] BRAND
  • APPLICABLE STANDARD MIL-T-55164/7
  • 37TBLS MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Marathon Special Products
Product Category Terminal Blocks
Product Number 37TBLS05F
Product Name Terminal Strip
Mounting Options Terminal Strip
Termination Options Screw Clamp
Operating Temperature 155 C (311 F)
Body Material MOLDED PLASTIC
Unlock Full Specs
to access all available technical data

Similar Products

XW4H/XW4K/XW4L PCB Terminal Blocks Push-in SMT Terminals with 2.54mm Pitch - XW4L-07A1-H1-R100 - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 7
Contacts Pitch 2.54 mm (0.10 inches)
View Details
Single Row and Tri-Barrier Blocks - HD-336-XXP - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Approvals UL Listing Mark; ROHS
Operating Temperature -55 to 95 C (-67 to 203 F)
View Details
Double-deck terminal block - Through terminal block - 2002-2201/099-000 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers