Marathon Special Products Terminal Strip 37TBLD16F

Description
" ONE PIECE, DOUBLE ROW TYPE 6.735 INCH L X 1.22 INCH W X 0.46 INCH H SIZE 16 AWG WIRE SIZE 300 V AT 60 HZ VOLTAGE RATING SURFACE MOUNTING 15 AMPERE CURRENT RATING NO COVER TYPE 155 DEG C TEMPERATURE RATING MOLDED PLASTIC HOUSING MATERIAL #6-32 X 0.23 INCH STRAP SCREW TERMINAL TYPE 16 CIRCUIT(S) KULKA[R] BRAND APPLICABLE STANDARD MIL-T-55164/7 37TBLD MODEL "
Datasheet
Description
" ONE PIECE, DOUBLE ROW TYPE 6.735 INCH L X 1.22 INCH W X 0.46 INCH H SIZE 16 AWG WIRE SIZE 300 V AT 60 HZ VOLTAGE RATING SURFACE MOUNTING 15 AMPERE CURRENT RATING NO COVER TYPE 155 DEG C TEMPERATURE RATING MOLDED PLASTIC HOUSING MATERIAL #6-32 X 0.23 INCH STRAP SCREW TERMINAL TYPE 16 CIRCUIT(S) KULKA[R] BRAND APPLICABLE STANDARD MIL-T-55164/7 37TBLD MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Strip - 37TBLD16F - Marathon Special Products
Bowling Green, OH, USA
Terminal Strip
37TBLD16F
Terminal Strip 37TBLD16F
" ONE PIECE, DOUBLE ROW TYPE 6.735 INCH L X 1.22 INCH W X 0.46 INCH H SIZE 16 AWG WIRE SIZE 300 V AT 60 HZ VOLTAGE RATING SURFACE MOUNTING 15 AMPERE CURRENT RATING NO COVER TYPE 155 DEG C TEMPERATURE RATING MOLDED PLASTIC HOUSING MATERIAL #6-32 X 0.23 INCH STRAP SCREW TERMINAL TYPE 16 CIRCUIT(S) KULKA[R] BRAND APPLICABLE STANDARD MIL-T-55164/7 37TBLD MODEL "

"

  • ONE PIECE, DOUBLE ROW TYPE
  • 6.735 INCH L X 1.22 INCH W X 0.46 INCH H SIZE
  • 16 AWG WIRE SIZE
  • 300 V AT 60 HZ VOLTAGE RATING
  • SURFACE MOUNTING
  • 15 AMPERE CURRENT RATING
  • NO COVER TYPE
  • 155 DEG C TEMPERATURE RATING
  • MOLDED PLASTIC HOUSING MATERIAL
  • #6-32 X 0.23 INCH STRAP SCREW TERMINAL TYPE
  • 16 CIRCUIT(S)
  • KULKA[R] BRAND
  • APPLICABLE STANDARD MIL-T-55164/7
  • 37TBLD MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Marathon Special Products
Product Category Terminal Blocks
Product Number 37TBLD16F
Product Name Terminal Strip
Mounting Options Terminal Strip
Termination Options Screw Clamp
Operating Temperature 155 C (311 F)
Body Material MOLDED PLASTIC
Unlock Full Specs
to access all available technical data

Similar Products

100-pin SCSI DIN-rail Wiring Board - ADAM-3956-BE - Advantech
Specs
Mounting Options Universal Mounting Foot
View Details
High and Medium-Power Terminal Blocks - HP-ATB-175-2-XXP - BlockMaster Electronics, Inc.
Specs
Mounting Options Screw Mount
Termination Options Screw Clamp
Features Cover
View Details