Marathon Special Products Terminal Strip 37TB29F

Description
" ONE PIECE, DOUBLE ROW TYPE 11.562 INCH L X 0.88 INCH W X 0.46 INCH H SIZE 16 AWG WIRE SIZE 300 V AT 60 HZ VOLTAGE RATING SURFACE MOUNTING 15 AMPERE CURRENT RATING NO COVER TYPE 155 DEG C TEMPERATURE RATING MOLDED PLASTIC HOUSING MATERIAL #6-32 X 0.23 INCH STRAP SCREW TERMINAL TYPE 29 CIRCUIT(S) KULKA[R] BRAND APPLICABLE STANDARD MIL-T-55164/1 37TB MODEL "
Datasheet
Description
" ONE PIECE, DOUBLE ROW TYPE 11.562 INCH L X 0.88 INCH W X 0.46 INCH H SIZE 16 AWG WIRE SIZE 300 V AT 60 HZ VOLTAGE RATING SURFACE MOUNTING 15 AMPERE CURRENT RATING NO COVER TYPE 155 DEG C TEMPERATURE RATING MOLDED PLASTIC HOUSING MATERIAL #6-32 X 0.23 INCH STRAP SCREW TERMINAL TYPE 29 CIRCUIT(S) KULKA[R] BRAND APPLICABLE STANDARD MIL-T-55164/1 37TB MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Strip - 37TB29F - Marathon Special Products
Bowling Green, OH, USA
Terminal Strip
37TB29F
Terminal Strip 37TB29F
" ONE PIECE, DOUBLE ROW TYPE 11.562 INCH L X 0.88 INCH W X 0.46 INCH H SIZE 16 AWG WIRE SIZE 300 V AT 60 HZ VOLTAGE RATING SURFACE MOUNTING 15 AMPERE CURRENT RATING NO COVER TYPE 155 DEG C TEMPERATURE RATING MOLDED PLASTIC HOUSING MATERIAL #6-32 X 0.23 INCH STRAP SCREW TERMINAL TYPE 29 CIRCUIT(S) KULKA[R] BRAND APPLICABLE STANDARD MIL-T-55164/1 37TB MODEL "

"

  • ONE PIECE, DOUBLE ROW TYPE
  • 11.562 INCH L X 0.88 INCH W X 0.46 INCH H SIZE
  • 16 AWG WIRE SIZE
  • 300 V AT 60 HZ VOLTAGE RATING
  • SURFACE MOUNTING
  • 15 AMPERE CURRENT RATING
  • NO COVER TYPE
  • 155 DEG C TEMPERATURE RATING
  • MOLDED PLASTIC HOUSING MATERIAL
  • #6-32 X 0.23 INCH STRAP SCREW TERMINAL TYPE
  • 29 CIRCUIT(S)
  • KULKA[R] BRAND
  • APPLICABLE STANDARD MIL-T-55164/1
  • 37TB MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Marathon Special Products
Product Category Terminal Blocks
Product Number 37TB29F
Product Name Terminal Strip
Mounting Options Terminal Strip
Termination Options Screw Clamp
Operating Temperature 155 C (311 F)
Body Material MOLDED PLASTIC
Unlock Full Specs
to access all available technical data

Similar Products

Pluggable Terminal Blocks - BB-CON-CR5PF-TB - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Pluggable Terminal Blocks
View Details
PCB Terminal Blocks with Wire Guard - PSMXX0M1 - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Modular
Approvals UL Recognized Component Mark (US and Canadian); ROHS
View Details
Double-deck terminal block - Through terminal block - 2002-2701 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers