Marathon Special Products Terminal Strip 37TB10F

Description
" ONE PIECE, DOUBLE ROW TYPE 4.469 INCH L X 0.88 INCH W X 0.46 INCH H SIZE 16 AWG WIRE SIZE 300 V AT 60 HZ VOLTAGE RATING SURFACE MOUNTING 15 AMPERE CURRENT RATING NO COVER TYPE 155 DEG C TEMPERATURE RATING MOLDED PLASTIC HOUSING MATERIAL #6-32 X 0.23 INCH STRAP SCREW TERMINAL TYPE 10 CIRCUIT(S) KULKA[R] BRAND APPLICABLE STANDARD MIL-T-55164/1 37TB MODEL "
Datasheet
Description
" ONE PIECE, DOUBLE ROW TYPE 4.469 INCH L X 0.88 INCH W X 0.46 INCH H SIZE 16 AWG WIRE SIZE 300 V AT 60 HZ VOLTAGE RATING SURFACE MOUNTING 15 AMPERE CURRENT RATING NO COVER TYPE 155 DEG C TEMPERATURE RATING MOLDED PLASTIC HOUSING MATERIAL #6-32 X 0.23 INCH STRAP SCREW TERMINAL TYPE 10 CIRCUIT(S) KULKA[R] BRAND APPLICABLE STANDARD MIL-T-55164/1 37TB MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Strip - 37TB10F - Marathon Special Products
Bowling Green, OH, USA
Terminal Strip
37TB10F
Terminal Strip 37TB10F
" ONE PIECE, DOUBLE ROW TYPE 4.469 INCH L X 0.88 INCH W X 0.46 INCH H SIZE 16 AWG WIRE SIZE 300 V AT 60 HZ VOLTAGE RATING SURFACE MOUNTING 15 AMPERE CURRENT RATING NO COVER TYPE 155 DEG C TEMPERATURE RATING MOLDED PLASTIC HOUSING MATERIAL #6-32 X 0.23 INCH STRAP SCREW TERMINAL TYPE 10 CIRCUIT(S) KULKA[R] BRAND APPLICABLE STANDARD MIL-T-55164/1 37TB MODEL "

"

  • ONE PIECE, DOUBLE ROW TYPE
  • 4.469 INCH L X 0.88 INCH W X 0.46 INCH H SIZE
  • 16 AWG WIRE SIZE
  • 300 V AT 60 HZ VOLTAGE RATING
  • SURFACE MOUNTING
  • 15 AMPERE CURRENT RATING
  • NO COVER TYPE
  • 155 DEG C TEMPERATURE RATING
  • MOLDED PLASTIC HOUSING MATERIAL
  • #6-32 X 0.23 INCH STRAP SCREW TERMINAL TYPE
  • 10 CIRCUIT(S)
  • KULKA[R] BRAND
  • APPLICABLE STANDARD MIL-T-55164/1
  • 37TB MODEL

"

Supplier's Site Datasheet
Fort Worth, TX, USA
MARATHON - 37TB-10F - TERMINAL BLOCK, BARRIER, 10POS, 16AWG
70193186
MARATHON - 37TB-10F - TERMINAL BLOCK, BARRIER, 10POS, 16AWG 70193186
MARATHON - 37TB-10F - TERMINAL BLOCK, BARRIER, 10POS, 16AWG

MARATHON - 37TB-10F - TERMINAL BLOCK, BARRIER, 10POS, 16AWG

Supplier's Site

Technical Specifications

  Marathon Special Products Allied Electronics, Inc.
Product Category Terminal Blocks Terminal Blocks
Product Number 37TB10F 70193186
Product Name Terminal Strip MARATHON - 37TB-10F - TERMINAL BLOCK, BARRIER, 10POS, 16AWG
Mounting Options Terminal Strip Terminal Strip
Termination Options Screw Clamp
Operating Temperature 155 C (311 F)
Body Material MOLDED PLASTIC
Unlock Full Specs
to access all available technical data