Marathon Special Products Terminal Strip 37TB07B

Description
ONE PIECE TYPE 3 INCH L X 0.87 INCH W X 0.48 INCH H SIZE GRAY COLOR 16 AWG WIRE SIZE 300 V VOLTAGE RATING SURFACE MOUNTING 15 AMPERE CURRENT RATING NO COVER TYPE 130 DEG C TEMPERATURE RATING GPT-30F HOUSING MATERIAL #6-32 X 0.25 INCH SLOT SCREW TERMINAL TYPE 7 CIRCUIT(S) MARATHON[R] BRAND APPLICABLE STANDARD MIL-T-55164/4 37TB-B MODEL
Datasheet
Description
ONE PIECE TYPE 3 INCH L X 0.87 INCH W X 0.48 INCH H SIZE GRAY COLOR 16 AWG WIRE SIZE 300 V VOLTAGE RATING SURFACE MOUNTING 15 AMPERE CURRENT RATING NO COVER TYPE 130 DEG C TEMPERATURE RATING GPT-30F HOUSING MATERIAL #6-32 X 0.25 INCH SLOT SCREW TERMINAL TYPE 7 CIRCUIT(S) MARATHON[R] BRAND APPLICABLE STANDARD MIL-T-55164/4 37TB-B MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Strip - 37TB07B - Marathon Special Products
Bowling Green, OH, USA
Terminal Strip
37TB07B
Terminal Strip 37TB07B
ONE PIECE TYPE 3 INCH L X 0.87 INCH W X 0.48 INCH H SIZE GRAY COLOR 16 AWG WIRE SIZE 300 V VOLTAGE RATING SURFACE MOUNTING 15 AMPERE CURRENT RATING NO COVER TYPE 130 DEG C TEMPERATURE RATING GPT-30F HOUSING MATERIAL #6-32 X 0.25 INCH SLOT SCREW TERMINAL TYPE 7 CIRCUIT(S) MARATHON[R] BRAND APPLICABLE STANDARD MIL-T-55164/4 37TB-B MODEL
  • ONE PIECE TYPE
  • 3 INCH L X 0.87 INCH W X 0.48 INCH H SIZE
  • GRAY COLOR
  • 16 AWG WIRE SIZE
  • 300 V VOLTAGE RATING
  • SURFACE MOUNTING
  • 15 AMPERE CURRENT RATING
  • NO COVER TYPE
  • 130 DEG C TEMPERATURE RATING
  • GPT-30F HOUSING MATERIAL
  • #6-32 X 0.25 INCH SLOT SCREW TERMINAL TYPE
  • 7 CIRCUIT(S)
  • MARATHON[R] BRAND
  • APPLICABLE STANDARD MIL-T-55164/4
  • 37TB-B MODEL
Supplier's Site Datasheet

Technical Specifications

  Marathon Special Products
Product Category Terminal Blocks
Product Number 37TB07B
Product Name Terminal Strip
Mounting Options Terminal Strip
Termination Options Screw Clamp
Operating Temperature 130 C (266 F)
Body Material GPT-30F
Unlock Full Specs
to access all available technical data

Similar Products

50-pin SCSI and IDC DIN-rail Wiring Board -  - Advantech
Specs
Mounting Options Universal Mounting Foot
View Details
PCB Terminal Blocks with Wire Guard - MSMXX051 - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Modular
Approvals UL Recognized Component Mark (US and Canadian); ROHS
View Details
Terminal Blk/Strip Wiring Dev - 45104524 - Radwell International
Specs
Mounting Options Terminal Strip
Termination Options Tab Connection
Voltage Rating 110 volts
View Details
Double-deck terminal block - Through terminal block - 2002-2434 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers