TERMINAL BLOCK, BARRIER, 6POS, 16AWG; No. of Rows:2 Row; No. of Positions:6Positions
| Marathon Special Products | Heilind Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks | Terminal Blocks |
| Product Number | 37TB06B | 37TB06B | 97B4369 |
| Product Name | Terminal Strip | 0802143 | Terminal Block, Barrier, 6Pos, 16Awg; No. Of Rows Marathon Special Products |
| Mounting Options | Terminal Strip | ||
| Termination Options | Screw Clamp | ||
| Operating Temperature | 130 C (266 F) | ||
| Body Material | GPT-30F |