Marathon Special Products Terminal Strip 37TB02F

Description
" ONE PIECE, DOUBLE ROW TYPE 1.453 INCH L X 0.88 INCH W X 0.46 INCH H SIZE 16 AWG WIRE SIZE 300 V AT 60 HZ VOLTAGE RATING SURFACE MOUNTING 15 AMPERE CURRENT RATING NO COVER TYPE 155 DEG C TEMPERATURE RATING MOLDED PLASTIC HOUSING MATERIAL #6-32 X 0.23 INCH STRAP SCREW TERMINAL TYPE 2 CIRCUIT(S) KULKA[R] BRAND APPLICABLE STANDARD MIL-T-55164/1 37TB MODEL "
Datasheet
Description
" ONE PIECE, DOUBLE ROW TYPE 1.453 INCH L X 0.88 INCH W X 0.46 INCH H SIZE 16 AWG WIRE SIZE 300 V AT 60 HZ VOLTAGE RATING SURFACE MOUNTING 15 AMPERE CURRENT RATING NO COVER TYPE 155 DEG C TEMPERATURE RATING MOLDED PLASTIC HOUSING MATERIAL #6-32 X 0.23 INCH STRAP SCREW TERMINAL TYPE 2 CIRCUIT(S) KULKA[R] BRAND APPLICABLE STANDARD MIL-T-55164/1 37TB MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Strip - 37TB02F - Marathon Special Products
Bowling Green, OH, USA
Terminal Strip
37TB02F
Terminal Strip 37TB02F
" ONE PIECE, DOUBLE ROW TYPE 1.453 INCH L X 0.88 INCH W X 0.46 INCH H SIZE 16 AWG WIRE SIZE 300 V AT 60 HZ VOLTAGE RATING SURFACE MOUNTING 15 AMPERE CURRENT RATING NO COVER TYPE 155 DEG C TEMPERATURE RATING MOLDED PLASTIC HOUSING MATERIAL #6-32 X 0.23 INCH STRAP SCREW TERMINAL TYPE 2 CIRCUIT(S) KULKA[R] BRAND APPLICABLE STANDARD MIL-T-55164/1 37TB MODEL "

"

  • ONE PIECE, DOUBLE ROW TYPE
  • 1.453 INCH L X 0.88 INCH W X 0.46 INCH H SIZE
  • 16 AWG WIRE SIZE
  • 300 V AT 60 HZ VOLTAGE RATING
  • SURFACE MOUNTING
  • 15 AMPERE CURRENT RATING
  • NO COVER TYPE
  • 155 DEG C TEMPERATURE RATING
  • MOLDED PLASTIC HOUSING MATERIAL
  • #6-32 X 0.23 INCH STRAP SCREW TERMINAL TYPE
  • 2 CIRCUIT(S)
  • KULKA[R] BRAND
  • APPLICABLE STANDARD MIL-T-55164/1
  • 37TB MODEL

"

Supplier's Site Datasheet
Terminal Blk/Strip Wiring Dev - 48470581 - Radwell International
Willingboro, NJ, United States
Terminal Blk/Strip Wiring Dev
48470581
Terminal Blk/Strip Wiring Dev 48470581
37TB SERIES, MILITARY CLASS TERMINAL BLOCK, 15 AMPS, 300 VOLTS, DOUBLE ROW, COPPER WIRE ONLY. FREE 2 YEAR RADWELL WARRANTY

37TB SERIES, MILITARY CLASS TERMINAL BLOCK, 15 AMPS, 300 VOLTS, DOUBLE ROW, COPPER WIRE ONLY. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Marathon Special Products Radwell International
Product Category Terminal Blocks Terminal Blocks
Product Number 37TB02F 48470581
Product Name Terminal Strip Terminal Blk/Strip Wiring Dev
Mounting Options Terminal Strip
Termination Options Screw Clamp
Operating Temperature 155 C (311 F)
Body Material MOLDED PLASTIC
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Block for 3-Wire Cable - 82010010 - Interpower
Specs
Operating Temperature -35 to 100 C (-31 to 212 F)
# of Contacts 3
Body Material Polyamide 6
View Details
Metric Pin Spacing Front Wire Circuit Terminal Blocks - 30.106 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type PCB Terminal Blocks
View Details
3 suppliers
XW4H/XW4K/XW4L PCB Terminal Blocks Push-in SMT Terminals with 2.54mm Pitch - XW4H-07A1 - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 7
Contacts Pitch 2.54 mm (0.10 inches)
View Details
3 suppliers