Marathon Special Products Terminal Block, Barrier, 3Pos, 16Awg; No. Of Rows Marathon Special Products 37TB 03B

Description
TERMINAL BLOCK, BARRIER, 3POS, 16AWG; No. of Rows:2 Row; No. of Positions:3Positions ; Wire Size AWG Min:-; Wire Size AWG Max:16AWG; Pitch Spacing:9.5mm; Rated Current:15A; Rated Voltage:300V; Product Range:-; No. of Rows:2Rows RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, BARRIER, 3POS, 16AWG; No. of Rows:2 Row; No. of Positions:3Positions ; Wire Size AWG Min:-; Wire Size AWG Max:16AWG; Pitch Spacing:9.5mm; Rated Current:15A; Rated Voltage:300V; Product Range:-; No. of Rows:2Rows RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Barrier, 3Pos, 16Awg; No. Of Rows Marathon Special Products - 02C8733 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Barrier, 3Pos, 16Awg; No. Of Rows Marathon Special Products
02C8733
Terminal Block, Barrier, 3Pos, 16Awg; No. Of Rows Marathon Special Products 02C8733
TERMINAL BLOCK, BARRIER, 3POS, 16AWG; No. of Rows:2 Row; No. of Positions:3Positions ; Wire Size AWG Min:-; Wire Size AWG Max:16AWG; Pitch Spacing:9.5mm; Rated Current:15A; Rated Voltage:300V; Product Range:-; No. of Rows:2Rows RoHS Compliant: Yes

TERMINAL BLOCK, BARRIER, 3POS, 16AWG; No. of Rows:2 Row; No. of Positions:3Positions; Wire Size AWG Min:-; Wire Size AWG Max:16AWG; Pitch Spacing:9.5mm; Rated Current:15A; Rated Voltage:300V; Product Range:-; No. of Rows:2Rows RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 02C8733
Product Name Terminal Block, Barrier, 3Pos, 16Awg; No. Of Rows Marathon Special Products
North American ? to 16 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Terminal Blocks - 30.252I/BLU - VAST STOCK CO., LIMITED
Specs
Mounting Options PCB
Termination Options Through Hole
Approvals VDE Component Mark; RoHS Compliant
View Details
Double potential terminal block - 2002-1441 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers