Regal Rexnord Corporation Reducer 325Q56L20

Description
325Q56L20, RAIDER, U, Q 1-3.25. FREE 2 YEAR RADWELL WARRANTY
Description
325Q56L20, RAIDER, U, Q 1-3.25. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Reducer - 117349195 - Radwell International
Willingboro, NJ, United States
Reducer
117349195
Reducer 117349195
325Q56L20, RAIDER, U, Q 1-3.25. FREE 2 YEAR RADWELL WARRANTY

325Q56L20, RAIDER, U, Q 1-3.25. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearboxes and Gearheads
Product Number 117349195
Product Name Reducer
Unlock Full Specs
to access all available technical data

Similar Products

LIS 115:1 Composite - LIS-115C - parvalux by maxon
Specs
Gearing Spur
Gear Ratio 115 (X : 1)
Rated Output Torque 655 In-lbs (755 kg-cm)
View Details
KHK CBX-191LL, L Type, Size 19, Style L, CBX Bevel Box - cbx-191ll - KHK USA, Inc.
Specs
Gear Ratio 1 (X : 1)
Weight 22.05 lbs (10 kg)
View Details
Spur Gearheads Series 22/5 Zero Backlash -  - FAULHABER MICROMO
Specs
Gearing Spur
Operating Temperature -22 to 212 F (-30 to 100 C)
Gear Ratio 2050 (X : 1)
View Details
Gearheads - P22 Planet gear 1/144 - C.I. Takiron Corporation
C.I. Takiron Corporation
Specs
Gearing Planetary
Gear Ratio 144 (X : 1)
Rated Output Torque 2.95 In-lbs (3.4 kg-cm)
View Details