Marathon Special Products Terminal Strip 310SP

Description
" ONE PIECE, DOUBLE ROW TYPE 6.6 INCH L X 1.31 INCH W X 0.71 INCH H SIZE 22 TO 10 AWG STRANDED (COPPER), 16 TO 10 AWG WIRE SIZE UL 508, UL 1059, CSA, CE APPROVAL 600 V VOLTAGE RATING SURFACE MOUNTING 30 AMPERE CURRENT RATING NO COVER TYPE 150 DEG C TEMPERATURE RATING PHENOLIC HOUSING MATERIAL #8-32 X 0.31 INCH PHILIPS SLOT SADDLE SCREW TERMINAL TYPE 10 CIRCUIT(S) MARATHON[R] BRAND 300 MODEL "
Datasheet
Description
" ONE PIECE, DOUBLE ROW TYPE 6.6 INCH L X 1.31 INCH W X 0.71 INCH H SIZE 22 TO 10 AWG STRANDED (COPPER), 16 TO 10 AWG WIRE SIZE UL 508, UL 1059, CSA, CE APPROVAL 600 V VOLTAGE RATING SURFACE MOUNTING 30 AMPERE CURRENT RATING NO COVER TYPE 150 DEG C TEMPERATURE RATING PHENOLIC HOUSING MATERIAL #8-32 X 0.31 INCH PHILIPS SLOT SADDLE SCREW TERMINAL TYPE 10 CIRCUIT(S) MARATHON[R] BRAND 300 MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Strip - 310SP - Marathon Special Products
Bowling Green, OH, USA
Terminal Strip
310SP
Terminal Strip 310SP
" ONE PIECE, DOUBLE ROW TYPE 6.6 INCH L X 1.31 INCH W X 0.71 INCH H SIZE 22 TO 10 AWG STRANDED (COPPER), 16 TO 10 AWG WIRE SIZE UL 508, UL 1059, CSA, CE APPROVAL 600 V VOLTAGE RATING SURFACE MOUNTING 30 AMPERE CURRENT RATING NO COVER TYPE 150 DEG C TEMPERATURE RATING PHENOLIC HOUSING MATERIAL #8-32 X 0.31 INCH PHILIPS SLOT SADDLE SCREW TERMINAL TYPE 10 CIRCUIT(S) MARATHON[R] BRAND 300 MODEL "

"

  • ONE PIECE, DOUBLE ROW TYPE
  • 6.6 INCH L X 1.31 INCH W X 0.71 INCH H SIZE
  • 22 TO 10 AWG STRANDED (COPPER), 16 TO 10 AWG WIRE SIZE
  • UL 508, UL 1059, CSA, CE APPROVAL
  • 600 V VOLTAGE RATING
  • SURFACE MOUNTING
  • 30 AMPERE CURRENT RATING
  • NO COVER TYPE
  • 150 DEG C TEMPERATURE RATING
  • PHENOLIC HOUSING MATERIAL
  • #8-32 X 0.31 INCH PHILIPS SLOT SADDLE SCREW TERMINAL TYPE
  • 10 CIRCUIT(S)
  • MARATHON[R] BRAND
  • 300 MODEL

"

Supplier's Site Datasheet
Terminal Blk/Strip Wiring Dev - 48478150 - Radwell International
Willingboro, NJ, United States
Terminal Blk/Strip Wiring Dev
48478150
Terminal Blk/Strip Wiring Dev 48478150
TERMINA BLOCK, DOUBLE ROW, 10 POLE, 9/16 INCH SPACING, SEMS, 672GP103786. FREE 2 YEAR RADWELL WARRANTY

TERMINA BLOCK, DOUBLE ROW, 10 POLE, 9/16 INCH SPACING, SEMS, 672GP103786. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Marathon Special Products Radwell International
Product Category Terminal Blocks Terminal Blocks
Product Number 310SP 48478150
Product Name Terminal Strip Terminal Blk/Strip Wiring Dev
Mounting Options Terminal Strip
Termination Options Screw Clamp
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); UL Listing Mark
Operating Temperature 150 C (302 F)
Body Material PHENOLIC
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blk/Strip Wiring Dev - 40541808 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Termination Options Screw Clamp
# of Contacts 10
View Details
PCB Terminal Blocks with Wire Guard - PSMXX0M2 - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Modular
Approvals UL Recognized Component Mark (US and Canadian); ROHS
View Details
Pluggable Terminal Blocks - BB-CON-CR4P-TB - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Pluggable Terminal Blocks
View Details