Marathon Special Products Terminal Strip 304LSL

Description
" ONE PIECE, DOUBLE ROW TYPE 3.22 INCH L X 1.31 INCH W X 1.335 INCH H SIZE 16 TO 10 AWG WIRE SIZE UL 508, UL 1059, CSA, CE APPROVAL 600 V VOLTAGE RATING 30 AMPERE CURRENT RATING NO COVER TYPE 150 DEG C TEMPERATURE RATING PHENOLIC HOUSING MATERIAL FEED THROUGH SOLDER TERMINAL WITH #8-32 X 0.31 INCH PHILIPS SLOT SCREW TERMINAL TYPE 4 CIRCUIT(S) KULKA[R] BRAND 672 GP MODEL "
Datasheet
Description
" ONE PIECE, DOUBLE ROW TYPE 3.22 INCH L X 1.31 INCH W X 1.335 INCH H SIZE 16 TO 10 AWG WIRE SIZE UL 508, UL 1059, CSA, CE APPROVAL 600 V VOLTAGE RATING 30 AMPERE CURRENT RATING NO COVER TYPE 150 DEG C TEMPERATURE RATING PHENOLIC HOUSING MATERIAL FEED THROUGH SOLDER TERMINAL WITH #8-32 X 0.31 INCH PHILIPS SLOT SCREW TERMINAL TYPE 4 CIRCUIT(S) KULKA[R] BRAND 672 GP MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Strip - 304LSL - Marathon Special Products
Bowling Green, OH, USA
Terminal Strip
304LSL
Terminal Strip 304LSL
" ONE PIECE, DOUBLE ROW TYPE 3.22 INCH L X 1.31 INCH W X 1.335 INCH H SIZE 16 TO 10 AWG WIRE SIZE UL 508, UL 1059, CSA, CE APPROVAL 600 V VOLTAGE RATING 30 AMPERE CURRENT RATING NO COVER TYPE 150 DEG C TEMPERATURE RATING PHENOLIC HOUSING MATERIAL FEED THROUGH SOLDER TERMINAL WITH #8-32 X 0.31 INCH PHILIPS SLOT SCREW TERMINAL TYPE 4 CIRCUIT(S) KULKA[R] BRAND 672 GP MODEL "

"

  • ONE PIECE, DOUBLE ROW TYPE
  • 3.22 INCH L X 1.31 INCH W X 1.335 INCH H SIZE
  • 16 TO 10 AWG WIRE SIZE
  • UL 508, UL 1059, CSA, CE APPROVAL
  • 600 V VOLTAGE RATING
  • 30 AMPERE CURRENT RATING
  • NO COVER TYPE
  • 150 DEG C TEMPERATURE RATING
  • PHENOLIC HOUSING MATERIAL
  • FEED THROUGH SOLDER TERMINAL WITH #8-32 X 0.31 INCH PHILIPS SLOT SCREW TERMINAL TYPE
  • 4 CIRCUIT(S)
  • KULKA[R] BRAND
  • 672 GP MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Marathon Special Products
Product Category Terminal Blocks
Product Number 304LSL
Product Name Terminal Strip
Mounting Options Terminal Strip
Termination Options Screw Clamp
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); UL Listing Mark
Operating Temperature 150 C (302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details
Single Row and Tri-Barrier Blocks - HD-103-XXP* - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Cover
Approvals UL Listing Mark; ROHS
View Details