Marathon Special Products Terminal Strip 302SP

Description
" ONE PIECE, DOUBLE ROW TYPE 2.1 INCH L X 1.31 INCH W X 0.71 INCH H SIZE 22 TO 10 AWG STRANDED (COPPER), 16 TO 10 AWG WIRE SIZE UL 508, UL 1059, CSA, CE APPROVAL 600 V VOLTAGE RATING SURFACE MOUNTING 30 AMPERE CURRENT RATING NO COVER TYPE 150 DEG C TEMPERATURE RATING PHENOLIC HOUSING MATERIAL #8-32 X 0.31 INCH PHILIPS SLOT SADDLE SCREW TERMINAL TYPE 2 CIRCUIT(S) MARATHON[R] BRAND 300 MODEL "
Datasheet
Description
" ONE PIECE, DOUBLE ROW TYPE 2.1 INCH L X 1.31 INCH W X 0.71 INCH H SIZE 22 TO 10 AWG STRANDED (COPPER), 16 TO 10 AWG WIRE SIZE UL 508, UL 1059, CSA, CE APPROVAL 600 V VOLTAGE RATING SURFACE MOUNTING 30 AMPERE CURRENT RATING NO COVER TYPE 150 DEG C TEMPERATURE RATING PHENOLIC HOUSING MATERIAL #8-32 X 0.31 INCH PHILIPS SLOT SADDLE SCREW TERMINAL TYPE 2 CIRCUIT(S) MARATHON[R] BRAND 300 MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Strip - 302SP - Marathon Special Products
Bowling Green, OH, USA
Terminal Strip
302SP
Terminal Strip 302SP
" ONE PIECE, DOUBLE ROW TYPE 2.1 INCH L X 1.31 INCH W X 0.71 INCH H SIZE 22 TO 10 AWG STRANDED (COPPER), 16 TO 10 AWG WIRE SIZE UL 508, UL 1059, CSA, CE APPROVAL 600 V VOLTAGE RATING SURFACE MOUNTING 30 AMPERE CURRENT RATING NO COVER TYPE 150 DEG C TEMPERATURE RATING PHENOLIC HOUSING MATERIAL #8-32 X 0.31 INCH PHILIPS SLOT SADDLE SCREW TERMINAL TYPE 2 CIRCUIT(S) MARATHON[R] BRAND 300 MODEL "

"

  • ONE PIECE, DOUBLE ROW TYPE
  • 2.1 INCH L X 1.31 INCH W X 0.71 INCH H SIZE
  • 22 TO 10 AWG STRANDED (COPPER), 16 TO 10 AWG WIRE SIZE
  • UL 508, UL 1059, CSA, CE APPROVAL
  • 600 V VOLTAGE RATING
  • SURFACE MOUNTING
  • 30 AMPERE CURRENT RATING
  • NO COVER TYPE
  • 150 DEG C TEMPERATURE RATING
  • PHENOLIC HOUSING MATERIAL
  • #8-32 X 0.31 INCH PHILIPS SLOT SADDLE SCREW TERMINAL TYPE
  • 2 CIRCUIT(S)
  • MARATHON[R] BRAND
  • 300 MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Marathon Special Products
Product Category Terminal Blocks
Product Number 302SP
Product Name Terminal Strip
Mounting Options Terminal Strip
Termination Options Screw Clamp
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); UL Listing Mark
Operating Temperature 150 C (302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Terminal Blocks - BB-CON-WR3 - VAST STOCK CO., LIMITED
Specs
Terminal Block Type Fixed Terminal Blocks
View Details
XW4M/XW4N 3.5mm-Pitch Push-In Terminal Block PCB Connectors - XW4M-12D1-H1DS - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 12
Contacts Pitch 3.50 mm (0.14 inches)
View Details
2 suppliers
Pluggable Terminal Blocks - CVFXX0L2 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Features Terminal Plug
Approvals UL Recognized Component Mark (US and Canadian); ROHS
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Double-deck terminal block - Component Terminal Block with Diode - 2002-2214/1000-491 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers