Genteq Film Capacitors 27L945

Description
Genteq 27L945 Film Capacitor
Request a Quote
Description
Genteq 27L945 Film Capacitor
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 9090721 - RS Components, Ltd.
Corby, Northants, United Kingdom
Film Capacitors
9090721
Film Capacitors 9090721
Genteq 27L945 Film Capacitor

Genteq 27L945 Film Capacitor

Supplier's Site
Capacitor;PolyPro Metallized;Cap 45 uF;Tol 6%;Vol-Rtg 440 AC;QC;Motor Run;Rnd - 70102996 - Allied Electronics, Inc.
Fort Worth, TX, USA
Capacitor;PolyPro Metallized;Cap 45 uF;Tol 6%;Vol-Rtg 440 AC;QC;Motor Run;Rnd
70102996
Capacitor;PolyPro Metallized;Cap 45 uF;Tol 6%;Vol-Rtg 440 AC;QC;Motor Run;Rnd 70102996
This capacitor series is designed specifically for the motor run applications where the capacitors are used in conjunction with permanent split capacitor type motors. they may be used on either 50 or 60-Hertz systems but should not be used at higher frequencies or in applications where higher frequency harmonics are present. For those types of applications the General Purpose AC Capacitors should be used.

This capacitor series is designed specifically for the motor run applications where the capacitors are used in conjunction with permanent split capacitor type motors. they may be used on either 50 or 60-Hertz systems but should not be used at higher frequencies or in applications where higher frequency harmonics are present. For those types of applications the General Purpose AC Capacitors should be used.

Supplier's Site
Capacitor Polypropylene Pp Film 45Uf, 440V, 6%, Qc; Dielectric Type Genteq - 39P9042 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polypropylene Pp Film 45Uf, 440V, 6%, Qc; Dielectric Type Genteq
39P9042
Capacitor Polypropylene Pp Film 45Uf, 440V, 6%, Qc; Dielectric Type Genteq 39P9042
CAPACITOR POLYPROPYLENE PP FILM 45UF, 440V, 6%, QC; Dielectric Type:Metallized PP; Capacitor Case / Package:Can; Capacitance:45µF; Capacitance Tolerance:± 6%; Capacitor Mounting:Panel Mount; Voltage(AC):440V; Lead Spacing:20.57mm RoHS Compliant: Yes

CAPACITOR POLYPROPYLENE PP FILM 45UF, 440V, 6%, QC; Dielectric Type:Metallized PP; Capacitor Case / Package:Can; Capacitance:45µF; Capacitance Tolerance:± 6%; Capacitor Mounting:Panel Mount; Voltage(AC):440V; Lead Spacing:20.57mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. Allied Electronics, Inc. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 9090721 70102996 39P9042
Product Name Film Capacitors Capacitor;PolyPro Metallized;Cap 45 uF;Tol 6%;Vol-Rtg 440 AC;QC;Motor Run;Rnd Capacitor Polypropylene Pp Film 45Uf, 440V, 6%, Qc; Dielectric Type Genteq
Technology Film Capacitors Film Capacitors
Applications Automotive General Purpose
RoHS Compliant Yes Yes
Configuration / Form Factor Quick Connect Leaded Capacitor
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-1164-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4381 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details