Genteq Capacitor Polypropylene Pp Film 12Uf, 660V, 6%, Qc; Dielectric Type Genteq 27L6018

Description
CAPACITOR POLYPROPYLENE PP FILM 12UF, 660V, 6%, QC; Dielectric Type:Metallized PP; Capacitor Case / Package:Can; Capacitance:12µF; Capacitance Tolerance:± 6%; Capacitor Mounting:Panel Mount; Voltage(AC):660V; Lead Spacing:20.57mm RoHS Compliant: Yes
Description
CAPACITOR POLYPROPYLENE PP FILM 12UF, 660V, 6%, QC; Dielectric Type:Metallized PP; Capacitor Case / Package:Can; Capacitance:12µF; Capacitance Tolerance:± 6%; Capacitor Mounting:Panel Mount; Voltage(AC):660V; Lead Spacing:20.57mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Capacitor Polypropylene Pp Film 12Uf, 660V, 6%, Qc; Dielectric Type Genteq - 13M3903 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polypropylene Pp Film 12Uf, 660V, 6%, Qc; Dielectric Type Genteq
13M3903
Capacitor Polypropylene Pp Film 12Uf, 660V, 6%, Qc; Dielectric Type Genteq 13M3903
CAPACITOR POLYPROPYLENE PP FILM 12UF, 660V, 6%, QC; Dielectric Type:Metallized PP; Capacitor Case / Package:Can; Capacitance:12µF; Capacitance Tolerance:± 6%; Capacitor Mounting:Panel Mount; Voltage(AC):660V; Lead Spacing:20.57mm RoHS Compliant: Yes

CAPACITOR POLYPROPYLENE PP FILM 12UF, 660V, 6%, QC; Dielectric Type:Metallized PP; Capacitor Case / Package:Can; Capacitance:12µF; Capacitance Tolerance:± 6%; Capacitor Mounting:Panel Mount; Voltage(AC):660V; Lead Spacing:20.57mm RoHS Compliant: Yes

Supplier's Site
Capacitor;PolyPro Metallized;Cap 12 uF;Tol 6%;Vol-Rtg 660 AC;QC;GP;Oval - 70103258 - Allied Electronics, Inc.
Fort Worth, TX, USA
Capacitor;PolyPro Metallized;Cap 12 uF;Tol 6%;Vol-Rtg 660 AC;QC;GP;Oval
70103258
Capacitor;PolyPro Metallized;Cap 12 uF;Tol 6%;Vol-Rtg 660 AC;QC;GP;Oval 70103258
This series of GEM III is designed specifically for applications such as AC filters where harmonic frequencies greater than 60 Hz are common. Application Data is provided on the datasheet that gives the Equivalent Series Resistance (ESR) for these units. This allows the user to calculate the losses for each design / application and to ensure that they are kept within the permissible limits. Specifications. Available Capacitance Range: 2 to 120 μF. Tolerance: ±3%** or ±6%*. Available Voltage Range: 240 to 660 VAC. Operating Temperature: –40°C to +70°C* or –40°C to +90°C**. Storage Temperature: –40°C to +90°C. Frequency: 50/60 Hz. Operating Life: 60,000 hours. Standard: EIA-456 Compliant. Metallized Film Capacitor Pressure Sensitive Interrupter (PSI)

This series of GEM III is designed specifically for applications such as AC filters where harmonic frequencies greater than 60 Hz are common. Application Data is provided on the datasheet that gives the Equivalent Series Resistance (ESR) for these units. This allows the user to calculate the losses for each design / application and to ensure that they are kept within the permissible limits.
Specifications. Available Capacitance Range: 2 to 120 μF. Tolerance: ±3%** or ±6%*. Available Voltage Range: 240 to 660 VAC. Operating Temperature: –40°C to +70°C* or –40°C to +90°C**. Storage Temperature: –40°C to +90°C. Frequency: 50/60 Hz. Operating Life: 60,000 hours. Standard: EIA-456 Compliant.

  • Metallized Film Capacitor
  • Pressure Sensitive Interrupter (PSI)
Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Capacitors Capacitors
Product Number 13M3903 70103258
Product Name Capacitor Polypropylene Pp Film 12Uf, 660V, 6%, Qc; Dielectric Type Genteq Capacitor;PolyPro Metallized;Cap 12 uF;Tol 6%;Vol-Rtg 660 AC;QC;GP;Oval
Configuration / Form Factor Leaded Capacitor Quick Connect
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C11CF0R5C-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C164U010EJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Film Capacitors - 1943381 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details