Genteq Genteq Motor Run Capacitor 27L349

Description
AC Capacitors for Motor Run Applications This capacitor series is designed specifically for the motor run applications where the capacitors are used in conjunction with permanent split capacitor type motors. They may be used on either 50 or 60-Hertz systems but should not be used at higher frequencies or in applications where higher frequency harmonics are present. For those types of applications the General Purpose AC Capacitors should be used. Product Range Capacitance: 2uF to 120uF Tolerance: +/-6% Voltage: 240 to 660 VAC Op. Temp.: -40C to +70C Features and Benefits Proven EIA-456-A Compliant 60,000 Hour Reliability High-Grade Metallized Polypropylene Film (5 to 12 microns thick) Contains Proprietary Genteq Dielectric Oil cULus and CSA Approved Inventor of Utilized Patented Pressure Sensitive Interrupter (PSI) RoHS Compliant Subjected to 100% Electrical Testing for: Capacitance Dissipation Factor High-potential electrical withstand
Description
AC Capacitors for Motor Run Applications This capacitor series is designed specifically for the motor run applications where the capacitors are used in conjunction with permanent split capacitor type motors. They may be used on either 50 or 60-Hertz systems but should not be used at higher frequencies or in applications where higher frequency harmonics are present. For those types of applications the General Purpose AC Capacitors should be used. Product Range Capacitance: 2uF to 120uF Tolerance: +/-6% Voltage: 240 to 660 VAC Op. Temp.: -40C to +70C Features and Benefits Proven EIA-456-A Compliant 60,000 Hour Reliability High-Grade Metallized Polypropylene Film (5 to 12 microns thick) Contains Proprietary Genteq Dielectric Oil cULus and CSA Approved Inventor of Utilized Patented Pressure Sensitive Interrupter (PSI) RoHS Compliant Subjected to 100% Electrical Testing for: Capacitance Dissipation Factor High-potential electrical withstand

Suppliers

Company
Product
Description
Supplier Links
Genteq Motor Run Capacitor - 27L349 - Genteq
Fort Wayne, IN, USA
Genteq Motor Run Capacitor
27L349
Genteq Motor Run Capacitor 27L349
AC Capacitors for Motor Run Applications This capacitor series is designed specifically for the motor run applications where the capacitors are used in conjunction with permanent split capacitor type motors. They may be used on either 50 or 60-Hertz systems but should not be used at higher frequencies or in applications where higher frequency harmonics are present. For those types of applications the General Purpose AC Capacitors should be used. Product Range Capacitance: 2uF to 120uF Tolerance: +/-6% Voltage: 240 to 660 VAC Op. Temp.: -40C to +70C Features and Benefits Proven EIA-456-A Compliant 60,000 Hour Reliability High-Grade Metallized Polypropylene Film (5 to 12 microns thick) Contains Proprietary Genteq Dielectric Oil cULus and CSA Approved Inventor of Utilized Patented Pressure Sensitive Interrupter (PSI) RoHS Compliant Subjected to 100% Electrical Testing for: Capacitance Dissipation Factor High-potential electrical withstand

AC Capacitors for Motor Run Applications

This capacitor series is designed specifically for the motor run applications where the capacitors are used in conjunction with permanent split capacitor type motors. They may be used on either 50 or 60-Hertz systems but should not be used at higher frequencies or in applications where higher frequency harmonics are present. For those types of applications the General Purpose AC Capacitors should be used.

Product Range

Capacitance: 2uF to 120uF
Tolerance: +/-6%
Voltage: 240 to 660 VAC
Op. Temp.: -40C to +70C

Features and Benefits

  • Proven EIA-456-A Compliant 60,000 Hour Reliability
  • High-Grade Metallized Polypropylene Film (5 to 12 microns thick)
  • Contains Proprietary Genteq Dielectric Oil
  • cULus and CSA Approved
  • Inventor of Utilized Patented Pressure Sensitive Interrupter (PSI)
  • RoHS Compliant
  • Subjected to 100% Electrical Testing for:
    • Capacitance
    • Dissipation Factor
    • High-potential electrical withstand
Supplier's Site
Genteq Genteq - 39P6169 - Newark, An Avnet Company
Chicago, IL, United States
Genteq Genteq
39P6169
Genteq Genteq 39P6169
Genteq

Genteq

Supplier's Site

Technical Specifications

  Genteq Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 27L349 39P6169
Product Name Genteq Motor Run Capacitor Genteq Genteq
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications General Purpose; Motors / Motor Starting
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Polyester film capacitor - W27(CL21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Film Capacitors - 1725742 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-409-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 35000 microF
View Details
Film Paper Film Capacitors - 104PPA850K - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
4 suppliers