Marathon Special Products Terminal Strip 26TB08F

Description
" ONE PIECE, DEAD FRONT TYPE 3.25 INCH L X 0.67 INCH W X 0.38 INCH H SIZE 16 AWG WIRE SIZE 300 V AT 60 HZ VOLTAGE RATING SURFACE MOUNTING 20 AMPERE CURRENT RATING NO COVER TYPE NUT WITH #4-40 UNC-2A STUD TERMINAL TYPE 8 CIRCUIT(S) KULKA. BRAND APPLICABLE STANDARD MIL-T-55164/24 NUMBER OF CIRCUITS WITHOUT STUD 8 26TB MODEL "
Datasheet
Description
" ONE PIECE, DEAD FRONT TYPE 3.25 INCH L X 0.67 INCH W X 0.38 INCH H SIZE 16 AWG WIRE SIZE 300 V AT 60 HZ VOLTAGE RATING SURFACE MOUNTING 20 AMPERE CURRENT RATING NO COVER TYPE NUT WITH #4-40 UNC-2A STUD TERMINAL TYPE 8 CIRCUIT(S) KULKA. BRAND APPLICABLE STANDARD MIL-T-55164/24 NUMBER OF CIRCUITS WITHOUT STUD 8 26TB MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Strip - 26TB08F - Marathon Special Products
Bowling Green, OH, USA
Terminal Strip
26TB08F
Terminal Strip 26TB08F
" ONE PIECE, DEAD FRONT TYPE 3.25 INCH L X 0.67 INCH W X 0.38 INCH H SIZE 16 AWG WIRE SIZE 300 V AT 60 HZ VOLTAGE RATING SURFACE MOUNTING 20 AMPERE CURRENT RATING NO COVER TYPE NUT WITH #4-40 UNC-2A STUD TERMINAL TYPE 8 CIRCUIT(S) KULKA. BRAND APPLICABLE STANDARD MIL-T-55164/24 NUMBER OF CIRCUITS WITHOUT STUD 8 26TB MODEL "

"

  • ONE PIECE, DEAD FRONT TYPE
  • 3.25 INCH L X 0.67 INCH W X 0.38 INCH H SIZE
  • 16 AWG WIRE SIZE
  • 300 V AT 60 HZ VOLTAGE RATING
  • SURFACE MOUNTING
  • 20 AMPERE CURRENT RATING
  • NO COVER TYPE
  • NUT WITH #4-40 UNC-2A STUD TERMINAL TYPE
  • 8 CIRCUIT(S)
  • KULKA. BRAND
  • APPLICABLE STANDARD MIL-T-55164/24
  • NUMBER OF CIRCUITS WITHOUT STUD 8
  • 26TB MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Marathon Special Products
Product Category Terminal Blocks
Product Number 26TB08F
Product Name Terminal Strip
Mounting Options Terminal Strip
Unlock Full Specs
to access all available technical data

Similar Products

Pluggable Terminal Blocks - CVFXX0S2 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Features Terminal Plug; Locking Screw Flanges
Approvals UL Recognized Component Mark (US and Canadian); ROHS
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Through terminal block - 2002-1302 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
5 suppliers