Marathon Special Products Terminal Block, Barrier, 2Pos, 16-14Awg; Pitch Spacing Marathon Special Products 2698AGP 02

Description
TERMINAL BLOCK, BARRIER, 2POS, 16-14AWG; Pitch Spacing:11.1mm; No. of Rows:1 Row; No. of Positions:2Positions ; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG; Rated Current:20A; Rated Voltage:300V; Product Range:- RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, BARRIER, 2POS, 16-14AWG; Pitch Spacing:11.1mm; No. of Rows:1 Row; No. of Positions:2Positions ; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG; Rated Current:20A; Rated Voltage:300V; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Barrier, 2Pos, 16-14Awg; Pitch Spacing Marathon Special Products - 02C8510 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Barrier, 2Pos, 16-14Awg; Pitch Spacing Marathon Special Products
02C8510
Terminal Block, Barrier, 2Pos, 16-14Awg; Pitch Spacing Marathon Special Products 02C8510
TERMINAL BLOCK, BARRIER, 2POS, 16-14AWG; Pitch Spacing:11.1mm; No. of Rows:1 Row; No. of Positions:2Positions ; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG; Rated Current:20A; Rated Voltage:300V; Product Range:- RoHS Compliant: Yes

TERMINAL BLOCK, BARRIER, 2POS, 16-14AWG; Pitch Spacing:11.1mm; No. of Rows:1 Row; No. of Positions:2Positions; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG; Rated Current:20A; Rated Voltage:300V; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 02C8510
Product Name Terminal Block, Barrier, 2Pos, 16-14Awg; Pitch Spacing Marathon Special Products
North American 16 to 14 AWG
Unlock Full Specs
to access all available technical data