Marathon Special Products Terminal Strip 2696AGP20

Description
" ONE PIECE, SINGLE ROW TYPE 9.72 INCH L X 0.64 INCH W X 0.76 INCH H SIZE 16 TO 14 AWG WIRE SIZE UL 1059, CSA, CE APPROVAL 300 V VOLTAGE RATING PCB MOUNTING 20 AMPERE CURRENT RATING NO COVER TYPE 150 DEG C TEMPERATURE RATING PHENOLIC HOUSING MATERIAL PRINTED CIRCUIT PIN WITH #8-32 X 3/16 INCH SLOT SCREW TERMINAL TYPE 20 CIRCUIT(S) KULKA. BRAND 2690 MODEL "
Datasheet
Description
" ONE PIECE, SINGLE ROW TYPE 9.72 INCH L X 0.64 INCH W X 0.76 INCH H SIZE 16 TO 14 AWG WIRE SIZE UL 1059, CSA, CE APPROVAL 300 V VOLTAGE RATING PCB MOUNTING 20 AMPERE CURRENT RATING NO COVER TYPE 150 DEG C TEMPERATURE RATING PHENOLIC HOUSING MATERIAL PRINTED CIRCUIT PIN WITH #8-32 X 3/16 INCH SLOT SCREW TERMINAL TYPE 20 CIRCUIT(S) KULKA. BRAND 2690 MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Strip - 2696AGP20 - Marathon Special Products
Bowling Green, OH, USA
Terminal Strip
2696AGP20
Terminal Strip 2696AGP20
" ONE PIECE, SINGLE ROW TYPE 9.72 INCH L X 0.64 INCH W X 0.76 INCH H SIZE 16 TO 14 AWG WIRE SIZE UL 1059, CSA, CE APPROVAL 300 V VOLTAGE RATING PCB MOUNTING 20 AMPERE CURRENT RATING NO COVER TYPE 150 DEG C TEMPERATURE RATING PHENOLIC HOUSING MATERIAL PRINTED CIRCUIT PIN WITH #8-32 X 3/16 INCH SLOT SCREW TERMINAL TYPE 20 CIRCUIT(S) KULKA. BRAND 2690 MODEL "

"

  • ONE PIECE, SINGLE ROW TYPE
  • 9.72 INCH L X 0.64 INCH W X 0.76 INCH H SIZE
  • 16 TO 14 AWG WIRE SIZE
  • UL 1059, CSA, CE APPROVAL
  • 300 V VOLTAGE RATING
  • PCB MOUNTING
  • 20 AMPERE CURRENT RATING
  • NO COVER TYPE
  • 150 DEG C TEMPERATURE RATING
  • PHENOLIC HOUSING MATERIAL
  • PRINTED CIRCUIT PIN WITH #8-32 X 3/16 INCH SLOT SCREW TERMINAL TYPE
  • 20 CIRCUIT(S)
  • KULKA. BRAND
  • 2690 MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Marathon Special Products
Product Category Terminal Blocks
Product Number 2696AGP20
Product Name Terminal Strip
Mounting Options PCB; Terminal Strip
Termination Options Screw Clamp
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); UL Listing Mark
Operating Temperature 150 C (302 F)
Unlock Full Specs
to access all available technical data

Similar Products

GEE Turret Terminal Board - 15324 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1503
# of Contacts 52
Body Material Glass Epoxy
View Details
PCB Terminal Blocks with Wire Guard - DGWG126R1-XXP-ON - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Moduar
Approvals UL Listing Mark
View Details
Component Terminal Block with Diode - 2004-1211/1000-401 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
PCB Terminal Blocks - 1-1776266-0 - TE Connectivity
Specs
Mounting Options PCB
Approvals EU RoHS Compliant
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers