"
ONE PIECE, SINGLE ROW TYPE
1.84 INCH L X 0.64 INCH W X 0.76 INCH H SIZE
16 TO 14 AWG WIRE SIZE
UL 1059, CSA, CE APPROVAL
300 V VOLTAGE RATING
20 AMPERE CURRENT RATING
NO COVER TYPE
150 DEG C TEMPERATURE RATING
PHENOLIC HOUSING MATERIAL
SOLDER TURRET WITH #6-32 X 3/16 INCH SLOT SCREW TERMINAL TYPE
2 CIRCUIT(S)
KULKA. BRAND
2690 MODEL
"
Marathon Special Products
Done
Datasheet
Description
"
ONE PIECE, SINGLE ROW TYPE
1.84 INCH L X 0.64 INCH W X 0.76 INCH H SIZE
16 TO 14 AWG WIRE SIZE
UL 1059, CSA, CE APPROVAL
300 V VOLTAGE RATING
20 AMPERE CURRENT RATING
NO COVER TYPE
150 DEG C TEMPERATURE RATING
PHENOLIC HOUSING MATERIAL
SOLDER TURRET WITH #6-32 X 3/16 INCH SLOT SCREW TERMINAL TYPE
2 CIRCUIT(S)
KULKA. BRAND
2690 MODEL
"
"
ONE PIECE, SINGLE ROW TYPE
1.84 INCH L X 0.64 INCH W X 0.76 INCH H SIZE
16 TO 14 AWG WIRE SIZE
UL 1059, CSA, CE APPROVAL
300 V VOLTAGE RATING
20 AMPERE CURRENT RATING
NO COVER TYPE
150 DEG C TEMPERATURE RATING
PHENOLIC HOUSING MATERIAL
SOLDER TURRET WITH #6-32 X 3/16 INCH SLOT SCREW TERMINAL TYPE
2 CIRCUIT(S)
KULKA. BRAND
2690 MODEL
"
"
ONE PIECE, SINGLE ROW TYPE
1.84 INCH L X 0.64 INCH W X 0.76 INCH H SIZE
16 TO 14 AWG WIRE SIZE
UL 1059, CSA, CE APPROVAL
300 V VOLTAGE RATING
20 AMPERE CURRENT RATING
NO COVER TYPE
150 DEG C TEMPERATURE RATING
PHENOLIC HOUSING MATERIAL
SOLDER TURRET WITH #6-32 X 3/16 INCH SLOT SCREW TERMINAL TYPE
2 CIRCUIT(S)
KULKA. BRAND
2690 MODEL
"
Supplier's Site
Datasheet
Technical Specifications
Marathon Special Products
Product Category
Terminal Blocks
Product Number
2695GP02
Product Name
Terminal Strip
Mounting Options
Terminal Strip
Termination Options
Screw Clamp
Approvals
CE Conformity Marks; CSA Mark (US, NRTL/C); UL Listing Mark