Marathon Special Products Terminal Strip 25TB10F

Description
" ONE PIECE, SINGLE ROW TYPE 3.88 INCH L X 0.44 INCH W X 0.38 INCH H SIZE 14 AWG WIRE SIZE 300 V AT 60 HZ VOLTAGE RATING SURFACE MOUNTING 25 AMPERE CURRENT RATING NO COVER TYPE NUT WITH #4-40 UNC-2A STUD TERMINAL TYPE 10 CIRCUIT(S) KULKA. BRAND APPLICABLE STANDARD MIL-T-55164/23 25TB MODEL "
Datasheet
Description
" ONE PIECE, SINGLE ROW TYPE 3.88 INCH L X 0.44 INCH W X 0.38 INCH H SIZE 14 AWG WIRE SIZE 300 V AT 60 HZ VOLTAGE RATING SURFACE MOUNTING 25 AMPERE CURRENT RATING NO COVER TYPE NUT WITH #4-40 UNC-2A STUD TERMINAL TYPE 10 CIRCUIT(S) KULKA. BRAND APPLICABLE STANDARD MIL-T-55164/23 25TB MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Strip - 25TB10F - Marathon Special Products
Bowling Green, OH, USA
Terminal Strip
25TB10F
Terminal Strip 25TB10F
" ONE PIECE, SINGLE ROW TYPE 3.88 INCH L X 0.44 INCH W X 0.38 INCH H SIZE 14 AWG WIRE SIZE 300 V AT 60 HZ VOLTAGE RATING SURFACE MOUNTING 25 AMPERE CURRENT RATING NO COVER TYPE NUT WITH #4-40 UNC-2A STUD TERMINAL TYPE 10 CIRCUIT(S) KULKA. BRAND APPLICABLE STANDARD MIL-T-55164/23 25TB MODEL "

"

  • ONE PIECE, SINGLE ROW TYPE
  • 3.88 INCH L X 0.44 INCH W X 0.38 INCH H SIZE
  • 14 AWG WIRE SIZE
  • 300 V AT 60 HZ VOLTAGE RATING
  • SURFACE MOUNTING
  • 25 AMPERE CURRENT RATING
  • NO COVER TYPE
  • NUT WITH #4-40 UNC-2A STUD TERMINAL TYPE
  • 10 CIRCUIT(S)
  • KULKA. BRAND
  • APPLICABLE STANDARD MIL-T-55164/23
  • 25TB MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Marathon Special Products
Product Category Terminal Blocks
Product Number 25TB10F
Product Name Terminal Strip
Mounting Options Terminal Strip
Unlock Full Specs
to access all available technical data

Similar Products

Pluggable Terminal Blocks - BB-CON-CR5PF-TB - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Pluggable Terminal Blocks
View Details
Single Row and Tri-Barrier Blocks - HB-954-XXP - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Approvals CSA Mark (US, NRTL/C); UL Listing Mark; ROHS
Operating Temperature -55 to 95 C (-67 to 203 F)
View Details
Ground terminal block - 2001-1307 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
6 suppliers