"
ONE PIECE, SINGLE ROW TYPE
2.94 INCH L X 0.44 INCH W X 0.38 INCH H SIZE
14 AWG WIRE SIZE
300 V AT 60 HZ VOLTAGE RATING
SURFACE MOUNTING
25 AMPERE CURRENT RATING
NO COVER TYPE
NUT WITH #4-40 UNC-2A STUD TERMINAL TYPE
7 CIRCUIT(S)
KULKA. BRAND
APPLICABLE STANDARD MIL-T-55164/23
25TB MODEL
"
Marathon Special Products
Done
Datasheet
Description
"
ONE PIECE, SINGLE ROW TYPE
2.94 INCH L X 0.44 INCH W X 0.38 INCH H SIZE
14 AWG WIRE SIZE
300 V AT 60 HZ VOLTAGE RATING
SURFACE MOUNTING
25 AMPERE CURRENT RATING
NO COVER TYPE
NUT WITH #4-40 UNC-2A STUD TERMINAL TYPE
7 CIRCUIT(S)
KULKA. BRAND
APPLICABLE STANDARD MIL-T-55164/23
25TB MODEL
"
"
ONE PIECE, SINGLE ROW TYPE
2.94 INCH L X 0.44 INCH W X 0.38 INCH H SIZE
14 AWG WIRE SIZE
300 V AT 60 HZ VOLTAGE RATING
SURFACE MOUNTING
25 AMPERE CURRENT RATING
NO COVER TYPE
NUT WITH #4-40 UNC-2A STUD TERMINAL TYPE
7 CIRCUIT(S)
KULKA. BRAND
APPLICABLE STANDARD MIL-T-55164/23
25TB MODEL
"