Marathon Special Products Terminal Strip 2597AGP02

Description
" ONE PIECE, SINGLE ROW TYPE 0.81 INCH L X 0.56 INCH W X 0.56 INCH H SIZE 16 AWG WIRE SIZE UL 1059, CSA, CE APPROVAL 150 V VOLTAGE RATING PCB MOUNTING 15 AMPERE CURRENT RATING NO COVER TYPE 150 DEG C TEMPERATURE RATING PHENOLIC HOUSING MATERIAL #6-32 X 3/16 INCH SLOT SCREW TERMINAL TYPE 2 CIRCUIT(S) KULKA[R] BRAND 2590 MODEL "
Datasheet
Description
" ONE PIECE, SINGLE ROW TYPE 0.81 INCH L X 0.56 INCH W X 0.56 INCH H SIZE 16 AWG WIRE SIZE UL 1059, CSA, CE APPROVAL 150 V VOLTAGE RATING PCB MOUNTING 15 AMPERE CURRENT RATING NO COVER TYPE 150 DEG C TEMPERATURE RATING PHENOLIC HOUSING MATERIAL #6-32 X 3/16 INCH SLOT SCREW TERMINAL TYPE 2 CIRCUIT(S) KULKA[R] BRAND 2590 MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Strip - 2597AGP02 - Marathon Special Products
Bowling Green, OH, USA
Terminal Strip
2597AGP02
Terminal Strip 2597AGP02
" ONE PIECE, SINGLE ROW TYPE 0.81 INCH L X 0.56 INCH W X 0.56 INCH H SIZE 16 AWG WIRE SIZE UL 1059, CSA, CE APPROVAL 150 V VOLTAGE RATING PCB MOUNTING 15 AMPERE CURRENT RATING NO COVER TYPE 150 DEG C TEMPERATURE RATING PHENOLIC HOUSING MATERIAL #6-32 X 3/16 INCH SLOT SCREW TERMINAL TYPE 2 CIRCUIT(S) KULKA[R] BRAND 2590 MODEL "

"

  • ONE PIECE, SINGLE ROW TYPE
  • 0.81 INCH L X 0.56 INCH W X 0.56 INCH H SIZE
  • 16 AWG WIRE SIZE
  • UL 1059, CSA, CE APPROVAL
  • 150 V VOLTAGE RATING
  • PCB MOUNTING
  • 15 AMPERE CURRENT RATING
  • NO COVER TYPE
  • 150 DEG C TEMPERATURE RATING
  • PHENOLIC HOUSING MATERIAL
  • #6-32 X 3/16 INCH SLOT SCREW TERMINAL TYPE
  • 2 CIRCUIT(S)
  • KULKA[R] BRAND
  • 2590 MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Marathon Special Products
Product Category Terminal Blocks
Product Number 2597AGP02
Product Name Terminal Strip
Mounting Options PCB; Terminal Strip
Termination Options Screw Clamp
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); UL Listing Mark
Operating Temperature 150 C (302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Block Interface Modules - ADAM-3920R-AE - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details
XW4M/XW4N 3.5mm-Pitch Push-In Terminal Block PCB Connectors - XW4N-14D2-S - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 14
Contacts Pitch 3.50 mm (0.14 inches)
View Details
3 suppliers
High and Medium-Power Terminal Blocks - HP-ATA-115-4-XXP - BlockMaster Electronics, Inc.
Specs
Termination Options Screw Clamp
Features Cover
Approvals UL Listing Mark; UL Recognized Component Mark (US and Canadian); ROHS
View Details
Double-deck terminal block - Ground terminal block - Through terminal block - 2002-2247 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
4 suppliers