"
ONE PIECE, SINGLE ROW TYPE
4.94 INCH L X 0.56 INCH W X 0.56 INCH H SIZE
16 AWG WIRE SIZE
UL 1059, CSA, CE APPROVAL
150 V VOLTAGE RATING
PCB MOUNTING
15 AMPERE CURRENT RATING
NO COVER TYPE
150 DEG C TEMPERATURE RATING
PHENOLIC HOUSING MATERIAL
#6-32 X 3/16 INCH SLOT SCREW TERMINAL TYPE
11 CIRCUIT(S)
KULKA[R] BRAND
2590 MODEL
"
Marathon Special Products
Done
Datasheet
Description
"
ONE PIECE, SINGLE ROW TYPE
4.94 INCH L X 0.56 INCH W X 0.56 INCH H SIZE
16 AWG WIRE SIZE
UL 1059, CSA, CE APPROVAL
150 V VOLTAGE RATING
PCB MOUNTING
15 AMPERE CURRENT RATING
NO COVER TYPE
150 DEG C TEMPERATURE RATING
PHENOLIC HOUSING MATERIAL
#6-32 X 3/16 INCH SLOT SCREW TERMINAL TYPE
11 CIRCUIT(S)
KULKA[R] BRAND
2590 MODEL
"
"
ONE PIECE, SINGLE ROW TYPE
4.94 INCH L X 0.56 INCH W X 0.56 INCH H SIZE
16 AWG WIRE SIZE
UL 1059, CSA, CE APPROVAL
150 V VOLTAGE RATING
PCB MOUNTING
15 AMPERE CURRENT RATING
NO COVER TYPE
150 DEG C TEMPERATURE RATING
PHENOLIC HOUSING MATERIAL
#6-32 X 3/16 INCH SLOT SCREW TERMINAL TYPE
11 CIRCUIT(S)
KULKA[R] BRAND
2590 MODEL
"
"
ONE PIECE, SINGLE ROW TYPE
4.94 INCH L X 0.56 INCH W X 0.56 INCH H SIZE
16 AWG WIRE SIZE
UL 1059, CSA, CE APPROVAL
150 V VOLTAGE RATING
PCB MOUNTING
15 AMPERE CURRENT RATING
NO COVER TYPE
150 DEG C TEMPERATURE RATING
PHENOLIC HOUSING MATERIAL
#6-32 X 3/16 INCH SLOT SCREW TERMINAL TYPE
11 CIRCUIT(S)
KULKA[R] BRAND
2590 MODEL
"
Supplier's Site
Datasheet
Technical Specifications
Marathon Special Products
Product Category
Terminal Blocks
Product Number
2593AGP11
Product Name
Terminal Strip
Mounting Options
PCB; Terminal Strip
Termination Options
Screw Clamp
Approvals
CE Conformity Marks; CSA Mark (US, NRTL/C); UL Listing Mark