The Terminal Block, Barrier, 26 Position, 22-12 AWG (part number 02C8163) from Marathon Special Products is designed for reliable electrical connections in various applications. It accommodates wire sizes ranging from 22 AWG to 14 AWG and features a rated current of 30A at 300V AC/DC for Class B applications and 20A at 150V AC/DC for Class C applications. The block is constructed with a phenolic insulator base, brass contacts that are tin plated, and stainless steel drive screws, ensuring durability and resistance to corrosion. This terminal block is UL recognized and CSA certified, meeting safety standards for factory and field wiring. It has a short circuit current rating of 10,000A and operates effectively within a temperature range of -40°C to 150°C. The product is also RoHS compliant, making it suitable for environmentally conscious projects. Mounting is facilitated with #6 fasteners, and additional accessories such as marking strips and covers are available for enhanced functionality.
"
"
TERMINAL BLOCK, BARRIER, 26 POSITION, 22-12AWG; No. of Rows:2 Row; No. of Positions:26Position
| Marathon Special Products | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks |
| Product Number | 226 | 02C8163 |
| Product Name | Terminal Strip | Terminal Block, Barrier, 26 Position, 22-12Awg; No. Of Rows Marathon Special Products |
| Mounting Options | Terminal Strip | |
| Termination Options | Screw Clamp | |
| Approvals | CE Conformity Marks; CSA Mark (US, NRTL/C); UL Listing Mark | |
| Operating Temperature | 150 C (302 F) |