Marathon Special Products Terminal Strip 223HS

Description
" ONE PIECE, DOUBLE ROW TYPE 10.81 INCH L X 1.12 INCH W X 0.53 INCH H SIZE 22 TO 12, 16 TO 10 AWG WIRE SIZE UL 508, UL 1059, CSA, CE APPROVAL 300 V VOLTAGE RATING 20 AMPERE (22 TO 12 AWG), 30 AMPERE (16 TO 10 AWG) CURRENT RATING NO COVER TYPE 150 DEG C TEMPERATURE RATING PHENOLIC HOUSING MATERIAL HALF SOLDER WITH #6-32 X 0.25 INCH PHILIPS SLOT SCREW TERMINAL TYPE 23 CIRCUIT(S) KULKA[R] BRAND 671 GP MODEL "
Datasheet
Description
" ONE PIECE, DOUBLE ROW TYPE 10.81 INCH L X 1.12 INCH W X 0.53 INCH H SIZE 22 TO 12, 16 TO 10 AWG WIRE SIZE UL 508, UL 1059, CSA, CE APPROVAL 300 V VOLTAGE RATING 20 AMPERE (22 TO 12 AWG), 30 AMPERE (16 TO 10 AWG) CURRENT RATING NO COVER TYPE 150 DEG C TEMPERATURE RATING PHENOLIC HOUSING MATERIAL HALF SOLDER WITH #6-32 X 0.25 INCH PHILIPS SLOT SCREW TERMINAL TYPE 23 CIRCUIT(S) KULKA[R] BRAND 671 GP MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Strip - 223HS - Marathon Special Products
Bowling Green, OH, USA
Terminal Strip
223HS
Terminal Strip 223HS
" ONE PIECE, DOUBLE ROW TYPE 10.81 INCH L X 1.12 INCH W X 0.53 INCH H SIZE 22 TO 12, 16 TO 10 AWG WIRE SIZE UL 508, UL 1059, CSA, CE APPROVAL 300 V VOLTAGE RATING 20 AMPERE (22 TO 12 AWG), 30 AMPERE (16 TO 10 AWG) CURRENT RATING NO COVER TYPE 150 DEG C TEMPERATURE RATING PHENOLIC HOUSING MATERIAL HALF SOLDER WITH #6-32 X 0.25 INCH PHILIPS SLOT SCREW TERMINAL TYPE 23 CIRCUIT(S) KULKA[R] BRAND 671 GP MODEL "

"

  • ONE PIECE, DOUBLE ROW TYPE
  • 10.81 INCH L X 1.12 INCH W X 0.53 INCH H SIZE
  • 22 TO 12, 16 TO 10 AWG WIRE SIZE
  • UL 508, UL 1059, CSA, CE APPROVAL
  • 300 V VOLTAGE RATING
  • 20 AMPERE (22 TO 12 AWG), 30 AMPERE (16 TO 10 AWG) CURRENT RATING
  • NO COVER TYPE
  • 150 DEG C TEMPERATURE RATING
  • PHENOLIC HOUSING MATERIAL
  • HALF SOLDER WITH #6-32 X 0.25 INCH PHILIPS SLOT SCREW TERMINAL TYPE
  • 23 CIRCUIT(S)
  • KULKA[R] BRAND
  • 671 GP MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Marathon Special Products
Product Category Terminal Blocks
Product Number 223HS
Product Name Terminal Strip
Mounting Options Terminal Strip
Termination Options Screw Clamp
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); UL Listing Mark
Operating Temperature 150 C (302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Mini-terminal - mini terminal - BARTEC
Specs
Mounting Options Universal Mounting Foot
Operating Temperature -48 to 49 C (-55 to 120 F)
Body Material Insulation: duroplast
View Details
US Pin Spacing Top Wire Entry Wire-to-Board Connections - 30.256 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Approvals CSA Mark (US, NRTL/C); UL Recognized Component Mark (US and Canadian); VDE Component Mark; IEC
View Details
3 suppliers
50-pin DIN-rail Wiring Board w/ LED Indicators - ADAM-3951-BE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
Features Indicator Light
View Details
2 suppliers