Regal Rexnord Corporation Motor 192035.3

Description
DISCONTINUED BY MANUFACTURER, MOTOR, .1/2HP, 0.37KW, 1800RPM, D71D, TEFC, 230/460V, 3PH, 60HZ, CONT, 40C, B3 / B5, REPLACED BY R387. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, MOTOR, .1/2HP, 0.37KW, 1800RPM, D71D, TEFC, 230/460V, 3PH, 60HZ, CONT, 40C, B3 / B5, REPLACED BY R387. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Motor - 58533923 - Radwell International
Willingboro, NJ, United States
DISCONTINUED BY MANUFACTURER, MOTOR, .1/2HP, 0.37KW, 1800RPM, D71D, TEFC, 230/460V, 3PH, 60HZ, CONT, 40C, B3 / B5, REPLACED BY R387. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, MOTOR, .1/2HP, 0.37KW, 1800RPM, D71D, TEFC, 230/460V, 3PH, 60HZ, CONT, 40C, B3 / B5, REPLACED BY R387. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearmotors
Product Number 58533923
Product Name Motor
Unlock Full Specs
to access all available technical data

Similar Products

SXJ Gear Motor, 200V Batteryless - SXJ01AW_-VL070-50 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Output Power 0.1340 HP
Continuous Torque 21.0 In-lbs (24.21 kg-cm)
Gearbox Ratio 50 : 1
View Details
Motors - AC, DC - 403-1113225019-ND - DigiKey
Specs
Motor Type DC Motor
Commutation Brush
Standard DC Voltage 24V
View Details
DC-Gearmotors Series 2619 ... SR Precious Metal Commutation -  - FAULHABER MICROMO
Specs
Motor Type DC Motor; Stepper Motor
DC Voltage Range 6.0 VDC
Torque Constant 1.22 in-oz/amp (8.59 mN-m/amp)
View Details
75mm linear servo 252:1 - P8-75-252-12-R - Actuonix Motion Devices
Specs
Motor Type Servomotor
Standard DC Voltage 12V
Gearbox Ratio 252 : 1
View Details