ElectroCraft Motor MP36-WL-032V24-400-X

Description
MOTOR,4-POLE, LH SHAFT, 32.00 RATIO, 24 VOLT, GEAR RELEASE, STANDARD BRAKE, NO ENCODER. FREE 2 YEAR RADWELL WARRANTY
Description
MOTOR,4-POLE, LH SHAFT, 32.00 RATIO, 24 VOLT, GEAR RELEASE, STANDARD BRAKE, NO ENCODER. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Motor - 120684804 - Radwell International
Willingboro, NJ, United States
MOTOR,4-POLE, LH SHAFT, 32.00 RATIO, 24 VOLT, GEAR RELEASE, STANDARD BRAKE, NO ENCODER. FREE 2 YEAR RADWELL WARRANTY

MOTOR,4-POLE, LH SHAFT, 32.00 RATIO, 24 VOLT, GEAR RELEASE, STANDARD BRAKE, NO ENCODER. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearmotors
Product Number 120684804
Product Name Motor
Unlock Full Specs
to access all available technical data

Similar Products

DC-Gearmotors Series 1512 ... SR IE2-8 Precious Metal Commutation with integrated Encoder -  - FAULHABER MICROMO
Specs
Motor Type DC Motor; Stepper Motor
DC Voltage Range 12.0 VDC
Torque Constant 1.01 in-oz/amp (7.15 mN-m/amp)
View Details
DC Micro Motor - 76mm-1 - Yuyao Baida Electric CO., LTD.
Yuyao Baida Electric CO., LTD.
Specs
Motor Type DC Motor
Units Metric
Shaft Orientation Right Angle
View Details
 - PGM.P027 Gear motor - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
Output Power 0.0118 HP
View Details
Precision Gearmotor with Planetary Gearbox(Epson gears) - C1222...12PP... - Constar Motion Co., Ltd
Specs
DC Voltage Range 2.5 VDC
Continuous Torque 0.1 In-lbs (0.1500 kg-cm)
Gear Type Planetary
View Details