Genteq High-efficiency, Fractional-Horsepower Outdoor Motor 142R

Description
ECM 142R is the next generation of high-efficiency, fractional-horsepowe r outdoor motors. 142R is ideally suited to outdoor applications such as split system outdoor units, package units, or any other prop fan air-moving that requires a 1/5, 1/3, 1/2 or 3/4 horsepower, 300-1200 RPM motor. Side-by-side with an induction motor, the new ECM uses 20% less power. This generation of ECM combines over 20 years of development in residential HVAC and many millions of field installations, creating a motor with warranty return rates low enough to rival conventional permanent-split capacitor (PSC) motors. ECM 142R also features speed ramping for decreased fan noise, BlaKBox™ Diagnostics for reporting field data back to manufacturers, and a PSC-like speed-tap interface that service technicians have been using for years. ECM 142R maintains its high efficiency across a range of operating speeds, which results in a significant reduction in energy use when the motor is run at reduced speeds. This makes the 142R ideal for use in creating two-stage outdoor compressors and heat pump-type units. In addition to reducing electrical use, two-stage compressors feature enhanced humidity removal, less temperature swing between cycles, more even temperatures throughout the home, and quieter equipment operation (especially when combined with a fully-variable ECM ThinkTank™ indoor blower motor). FEATURES Speed ramping for decreased fan noise BlakBox Diagnostics for reporting field data back to manufacturers BENEFITS Reduced electrical use Reduced temperature swing between cycles Quiet operation
Description
ECM 142R is the next generation of high-efficiency, fractional-horsepowe r outdoor motors. 142R is ideally suited to outdoor applications such as split system outdoor units, package units, or any other prop fan air-moving that requires a 1/5, 1/3, 1/2 or 3/4 horsepower, 300-1200 RPM motor. Side-by-side with an induction motor, the new ECM uses 20% less power. This generation of ECM combines over 20 years of development in residential HVAC and many millions of field installations, creating a motor with warranty return rates low enough to rival conventional permanent-split capacitor (PSC) motors. ECM 142R also features speed ramping for decreased fan noise, BlaKBox™ Diagnostics for reporting field data back to manufacturers, and a PSC-like speed-tap interface that service technicians have been using for years. ECM 142R maintains its high efficiency across a range of operating speeds, which results in a significant reduction in energy use when the motor is run at reduced speeds. This makes the 142R ideal for use in creating two-stage outdoor compressors and heat pump-type units. In addition to reducing electrical use, two-stage compressors feature enhanced humidity removal, less temperature swing between cycles, more even temperatures throughout the home, and quieter equipment operation (especially when combined with a fully-variable ECM ThinkTank™ indoor blower motor). FEATURES Speed ramping for decreased fan noise BlakBox Diagnostics for reporting field data back to manufacturers BENEFITS Reduced electrical use Reduced temperature swing between cycles Quiet operation

Suppliers

Company
Product
Description
Supplier Links
High-efficiency, Fractional-Horsepower Outdoor Motor - 142R - Genteq
Fort Wayne, IN, USA
High-efficiency, Fractional-Horsepower Outdoor Motor
142R
High-efficiency, Fractional-Horsepower Outdoor Motor 142R
ECM 142R is the next generation of high-efficiency, fractional-horsepowe r outdoor motors. 142R is ideally suited to outdoor applications such as split system outdoor units, package units, or any other prop fan air-moving that requires a 1/5, 1/3, 1/2 or 3/4 horsepower, 300-1200 RPM motor. Side-by-side with an induction motor, the new ECM uses 20% less power. This generation of ECM combines over 20 years of development in residential HVAC and many millions of field installations, creating a motor with warranty return rates low enough to rival conventional permanent-split capacitor (PSC) motors. ECM 142R also features speed ramping for decreased fan noise, BlaKBox™ Diagnostics for reporting field data back to manufacturers, and a PSC-like speed-tap interface that service technicians have been using for years. ECM 142R maintains its high efficiency across a range of operating speeds, which results in a significant reduction in energy use when the motor is run at reduced speeds. This makes the 142R ideal for use in creating two-stage outdoor compressors and heat pump-type units. In addition to reducing electrical use, two-stage compressors feature enhanced humidity removal, less temperature swing between cycles, more even temperatures throughout the home, and quieter equipment operation (especially when combined with a fully-variable ECM ThinkTank™ indoor blower motor). FEATURES Speed ramping for decreased fan noise BlakBox Diagnostics for reporting field data back to manufacturers BENEFITS Reduced electrical use Reduced temperature swing between cycles Quiet operation

ECM 142R is the next generation of high-efficiency, fractional-horsepower outdoor motors. 142R is ideally suited to outdoor applications such as split system outdoor units, package units, or any other prop fan air-moving that requires a 1/5, 1/3, 1/2 or 3/4 horsepower, 300-1200 RPM motor. Side-by-side with an induction motor, the new ECM uses 20% less power.

This generation of ECM combines over 20 years of development in residential HVAC and many millions of field installations, creating a motor with warranty return rates low enough to rival conventional permanent-split capacitor (PSC) motors. ECM 142R also features speed ramping for decreased fan noise, BlaKBox™ Diagnostics for reporting field data back to manufacturers, and a PSC-like speed-tap interface that service technicians have been using for years.

ECM 142R maintains its high efficiency across a range of operating speeds, which results in a significant reduction in energy use when the motor is run at reduced speeds. This makes the 142R ideal for use in creating two-stage outdoor compressors and heat pump-type units. In addition to reducing electrical use, two-stage compressors feature enhanced humidity removal, less temperature swing between cycles, more even temperatures throughout the home, and quieter equipment operation (especially when combined with a fully-variable ECM ThinkTank™ indoor blower motor).

FEATURES

  • Speed ramping for decreased fan noise
  • BlakBox Diagnostics for reporting field data back to manufacturers

BENEFITS

  • Reduced electrical use
  • Reduced temperature swing between cycles
  • Quiet operation
Supplier's Site

Technical Specifications

  Genteq
Product Category Brushless Motors
Product Number 142R
Product Name High-efficiency, Fractional-Horsepower Outdoor Motor
Motor Type AC Motor
DC Construction ECM
Output Power 0.2000 to 0.7500 HP
Unlock Full Specs
to access all available technical data

Similar Products

Brushless DC Motor/Outer Rotor - BO3828N2B - Constar Motion Co., Ltd
Specs
Motor Type DC Motor
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
View Details
 - PBL.3340014-6101 Brushless DC motor - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
Motor Type DC Motor
DC Voltage Range 14.0 VDC
Output Power 0.1260 HP
View Details
Frameless Torque Motor - QTR-105 - Tecnotion
Specs
Motor Type AC Motor
AC Construction Synchronous
Phase Three-phase
View Details
Brushless DC-Servomotors Series 2232 ... BX4 4 Pole Technology -  - FAULHABER MICROMO
Specs
Motor Type Servomotor
DC Voltage Range 6.0 VDC
Torque Constant 1.13 in-oz/amp (7.97 mN-m/amp)
View Details