Marathon Special Products Tb, Power Distribution, 3P, 6Awg; Rated Current Marathon Special Products 1353703

Description
TB, POWER DISTRIBUTION, 3P, 6AWG; Rated Current:950A; Rated Voltage:600V; No. of Poles:3 Pole; Line Side Connections Per Pole:2; Line Side Connection Method:Screw; Line Side Wire Size Max:0AWG; Load Side Connection Method:Screw RoHS Compliant: Yes
Datasheet
Description
TB, POWER DISTRIBUTION, 3P, 6AWG; Rated Current:950A; Rated Voltage:600V; No. of Poles:3 Pole; Line Side Connections Per Pole:2; Line Side Connection Method:Screw; Line Side Wire Size Max:0AWG; Load Side Connection Method:Screw RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tb, Power Distribution, 3P, 6Awg; Rated Current Marathon Special Products - 81R0525 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Power Distribution, 3P, 6Awg; Rated Current Marathon Special Products
81R0525
Tb, Power Distribution, 3P, 6Awg; Rated Current Marathon Special Products 81R0525
TB, POWER DISTRIBUTION, 3P, 6AWG; Rated Current:950A; Rated Voltage:600V; No. of Poles:3 Pole; Line Side Connections Per Pole:2; Line Side Connection Method:Screw; Line Side Wire Size Max:0AWG; Load Side Connection Method:Screw RoHS Compliant: Yes

TB, POWER DISTRIBUTION, 3P, 6AWG; Rated Current:950A; Rated Voltage:600V; No. of Poles:3 Pole; Line Side Connections Per Pole:2; Line Side Connection Method:Screw; Line Side Wire Size Max:0AWG; Load Side Connection Method:Screw RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Distribution Units (PDU)
Product Number 81R0525
Product Name Tb, Power Distribution, 3P, 6Awg; Rated Current Marathon Special Products
Voltage 600V
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1583T12A1BKXRA - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Physical 1.72
Certifications REACH
View Details
POWER DISTRIBUTION UNIT FA10052 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Voltage 120 VAC and 96 VDC
Power 6000 watts
Outlets Terminal Block
View Details
Power Distribution Units - 374137 - RS Components, Ltd.
Specs
Voltage 230 v ac
Number of Outlets 10
Outlets Type g - british
View Details