TB, POWER DISTRIBUTION, 3P, 2AWG; Rated Current:420A; Rated Voltage:600V; No. of Poles:3 Pole; Line Side Connections Per Pole:1; Line Side Connection Method:Screw; Line Side Wire Size Max:2AWG; Load Side Connection Method:Screw RoHS Compliant: Yes
POWER DISTRIBUTION BLOCK, PANEL MOUNT, 600V, 3-POLE, 400-AMP. FREE 2 YEAR RADWELL WARRANTY
| Newark, An Avnet Company | Radwell International | |
|---|---|---|
| Product Category | Power Distribution Units (PDU) | Power Distribution Units (PDU) |
| Product Number | 78AC5563 | 96401502 |
| Product Name | Tb, Power Distribution, 3P, 2Awg; Rated Current Marathon Special Products | Power Distribution Block |
| Voltage | 600V |