Marathon Special Products Terminal Block, Barrier, 2 Position, 2/0-14Awg; Rated Current Marathon Special Products 1322580

Description
TERMINAL BLOCK, BARRIER, 2 POSITION, 2/0-14AWG; Rated Current:175A; Rated Voltage:600V; No. of Poles:2 Pole; Line Side Connections Per Pole:1; Line Side Connection Method:Screw; Line Side Wire Size Max:00AWG; Product Range:- RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, BARRIER, 2 POSITION, 2/0-14AWG; Rated Current:175A; Rated Voltage:600V; No. of Poles:2 Pole; Line Side Connections Per Pole:1; Line Side Connection Method:Screw; Line Side Wire Size Max:00AWG; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Barrier, 2 Position, 2/0-14Awg; Rated Current Marathon Special Products - 91C4231 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Barrier, 2 Position, 2/0-14Awg; Rated Current Marathon Special Products
91C4231
Terminal Block, Barrier, 2 Position, 2/0-14Awg; Rated Current Marathon Special Products 91C4231
TERMINAL BLOCK, BARRIER, 2 POSITION, 2/0-14AWG; Rated Current:175A; Rated Voltage:600V; No. of Poles:2 Pole; Line Side Connections Per Pole:1; Line Side Connection Method:Screw; Line Side Wire Size Max:00AWG; Product Range:- RoHS Compliant: Yes

TERMINAL BLOCK, BARRIER, 2 POSITION, 2/0-14AWG; Rated Current:175A; Rated Voltage:600V; No. of Poles:2 Pole; Line Side Connections Per Pole:1; Line Side Connection Method:Screw; Line Side Wire Size Max:00AWG; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Distribution Units (PDU)
Product Number 91C4231
Product Name Terminal Block, Barrier, 2 Position, 2/0-14Awg; Rated Current Marathon Special Products
Voltage 600V
Unlock Full Specs
to access all available technical data

Similar Products

One Phase Power Distribution Blocks - 38074 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 175.0 amps
View Details
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details
MDS2 Series Modular Distribution Systems -  - Sensata Technologies
Specs
Current 600.0 amps
Unit Type Modular
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details