Regal Rexnord Corporation Motor 110034

Description
GENERAL PURPOSE MOTOR, 0.75 & 0.75 HP, 3 PH, 60 & 50 HZ, 208-230/460 & 190/380 V, 1800 & 1500 RPM, 56 FRAME, TEFC. FREE 2 YEAR RADWELL WARRANTY
Description
GENERAL PURPOSE MOTOR, 0.75 & 0.75 HP, 3 PH, 60 & 50 HZ, 208-230/460 & 190/380 V, 1800 & 1500 RPM, 56 FRAME, TEFC. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Motor - 57134498 - Radwell International
Willingboro, NJ, United States
GENERAL PURPOSE MOTOR, 0.75 & 0.75 HP, 3 PH, 60 & 50 HZ, 208-230/460 & 190/380 V, 1800 & 1500 RPM, 56 FRAME, TEFC. FREE 2 YEAR RADWELL WARRANTY

GENERAL PURPOSE MOTOR, 0.75 & 0.75 HP, 3 PH, 60 & 50 HZ, 208-230/460 & 190/380 V, 1800 & 1500 RPM, 56 FRAME, TEFC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearmotors
Product Number 57134498
Product Name Motor
Unlock Full Specs
to access all available technical data

Similar Products

200mm linear servo - P16-200-22-12-R - Actuonix Motion Devices
Specs
Motor Type Servomotor
Standard DC Voltage 12V
Gearbox Ratio 22 : 1
View Details
Brushless DC-Gearmotors Series 2622 ... B 4 Pole Technology -  - FAULHABER MICROMO
Specs
Motor Type DC Motor; Stepper Motor
Commutation Brushless
DC Voltage Range 6.0 VDC
View Details
211 To 1 Gear Ratio, Reversible 12V D.C. Gearmotor with Plastic Housing & Steel Shaft - A 3Z16-0085C - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Motor Type DC Motor
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
View Details
DC Motors - 4784948 - RS Components, Ltd.
RS Components, Ltd.
Specs
Motor Type DC Motor
Commutation Brush
Continuous Torque 46.0 In-lbs (53.06 kg-cm)
View Details