Regal Rexnord Corporation Reducer 0220-00406-005

Description
DISCONTINUED BY MANUFACTURER, GEAR REDUCER, MODEL AD-3, RIGHT-ANGLE, 2:1 RATIO, STYLE C/F, BEVEL GEARS, STAINLESS STEEL SHAFTING, CAST ALUMINUM CASE. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, GEAR REDUCER, MODEL AD-3, RIGHT-ANGLE, 2:1 RATIO, STYLE C/F, BEVEL GEARS, STAINLESS STEEL SHAFTING, CAST ALUMINUM CASE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Reducer - 218530097 - Radwell International
Willingboro, NJ, United States
Reducer
218530097
Reducer 218530097
DISCONTINUED BY MANUFACTURER, GEAR REDUCER, MODEL AD-3, RIGHT-ANGLE, 2:1 RATIO, STYLE C/F, BEVEL GEARS, STAINLESS STEEL SHAFTING, CAST ALUMINUM CASE. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, GEAR REDUCER, MODEL AD-3, RIGHT-ANGLE, 2:1 RATIO, STYLE C/F, BEVEL GEARS, STAINLESS STEEL SHAFTING, CAST ALUMINUM CASE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearboxes and Gearheads
Product Number 218530097
Product Name Reducer
Unlock Full Specs
to access all available technical data

Similar Products

BA16 Sleeve Bearing Mini Motor Gearhead - BA16-0-364.5 - Portescap
Specs
Gearing Spur; Planetary
Operating Temperature -22 to 149 F (-30 to 65 C)
Gear Ratio 364 (X : 1)
View Details
Right Angle Gearboxes - Spiral Bevel Right Angle Gearboxes, 1:1 or 2:1 Ratio -  - Branham, W.C. Inc.
Specs
Gear Ratio 1 to 2 (X : 1)
Rated Output Torque 82 to 693 In-lbs (94.55 to 799 kg-cm)
Maximum Input Speed 1750 to 1800 rpm
View Details
Planetary Gearheads Series 22GPT High Torque -  - FAULHABER MICROMO
Specs
Gearing Planetary
Operating Temperature -22 to 248 F (-30 to 120 C)
Gear Ratio 41 (X : 1)
View Details
CaesarSpiral® Spiral Bevel Gearbox Solutions - KT-FL - KOFON Motion Group
Specs
Gearing Bevel / Miter
Gear Ratio 1 to 100 (X : 1)
Backlash 6 to 17 arcmin
View Details