Regal Fabrics, Inc. Fisherman Patch Tapestry Fabric RH-Trophy Catcher

Description
Color: Spice Pattern Repeat: Across the roll: 14.0 inches. Up the roll: 14.0 inches Railroaded: Yes Backed: Yes
Description
Color: Spice Pattern Repeat: Across the roll: 14.0 inches. Up the roll: 14.0 inches Railroaded: Yes Backed: Yes

Suppliers

Company
Product
Description
Supplier Links
Fisherman Patch Tapestry Fabric - RH-Trophy Catcher - Regal Fabrics, Inc.
Middleton, MA, USA
Fisherman Patch Tapestry Fabric
RH-Trophy Catcher
Fisherman Patch Tapestry Fabric RH-Trophy Catcher
Color: Spice Pattern Repeat: Across the roll: 14.0 inches. Up the roll: 14.0 inches Railroaded: Yes Backed: Yes

Color: Spice
Pattern Repeat: Across the roll: 14.0 inches. Up the roll: 14.0 inches
Railroaded: Yes
Backed: Yes

Supplier's Site

Technical Specifications

  Regal Fabrics, Inc.
Product Category Industrial Fabrics
Product Number RH-Trophy Catcher
Product Name Fisherman Patch Tapestry Fabric
Material Synthetic; Cotton; Natural; Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Felt Sheets - 7336779 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.2362 inch (6 mm)
Width / OD 19.69 inch (500 mm)
View Details
Sheilding Blankets (Leaded Wool Replacement) - T-Flex® - MarShield
Specs
Textie Product Type Blanket or Batt
Use Temperature -58 to 482 F (-50 to 250 C)
View Details
SYNTEX™ Nano - Meltblown fabric - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Filtration
View Details
Neoprene Coated Fiberglass - ARMATEX® NF 16 - Mid-Mountain Materials, Inc.
Specs
Material Fiberglass
Applications Fire; Welding Protection
Features Thermal Insulation
View Details