Regal Fabrics, Inc. Tropical Leaf Fabric RH-Prestige

Description
Color: June Pattern Repeat: Across the roll: 27.0 inches. Up the roll: 26.5 inches Railroaded: Yes Backed: Yes
Description
Color: June Pattern Repeat: Across the roll: 27.0 inches. Up the roll: 26.5 inches Railroaded: Yes Backed: Yes

Suppliers

Company
Product
Description
Supplier Links
Tropical Leaf Fabric - RH-Prestige - Regal Fabrics, Inc.
Middleton, MA, USA
Tropical Leaf Fabric
RH-Prestige
Tropical Leaf Fabric RH-Prestige
Color: June Pattern Repeat: Across the roll: 27.0 inches. Up the roll: 26.5 inches Railroaded: Yes Backed: Yes

Color: June
Pattern Repeat: Across the roll: 27.0 inches. Up the roll: 26.5 inches
Railroaded: Yes
Backed: Yes

Supplier's Site

Technical Specifications

  Regal Fabrics, Inc.
Product Category Industrial Fabrics
Product Number RH-Prestige
Product Name Tropical Leaf Fabric
Material Synthetic; Cotton; Natural; Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Sheilding Blankets (Leaded Wool Replacement) - T-Flex® - MarShield
Specs
Textie Product Type Blanket or Batt
Use Temperature -58 to 482 F (-50 to 250 C)
View Details
TAFNEL™ Needle Punch Fabric - Nonwovens - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Automotive / Transportation
View Details
Felt Sheets - 7336788 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.4921 inch (12.5 mm)
Width / OD 19.69 inch (500 mm)
View Details