Regal Fabrics, Inc. Tropical Flora Tapestry Fabric RH-Paradise Cafe

Description
Color: Eden Pattern Repeat: Across the roll: 28.0 inches. Up the roll: 28.0 inches Railroaded: Yes Backed: Yes
Description
Color: Eden Pattern Repeat: Across the roll: 28.0 inches. Up the roll: 28.0 inches Railroaded: Yes Backed: Yes

Suppliers

Company
Product
Description
Supplier Links
Tropical Flora Tapestry Fabric - RH-Paradise Cafe - Regal Fabrics, Inc.
Middleton, MA, USA
Tropical Flora Tapestry Fabric
RH-Paradise Cafe
Tropical Flora Tapestry Fabric RH-Paradise Cafe
Color: Eden Pattern Repeat: Across the roll: 28.0 inches. Up the roll: 28.0 inches Railroaded: Yes Backed: Yes

Color: Eden
Pattern Repeat: Across the roll: 28.0 inches. Up the roll: 28.0 inches
Railroaded: Yes
Backed: Yes

Supplier's Site

Technical Specifications

  Regal Fabrics, Inc.
Product Category Industrial Fabrics
Product Number RH-Paradise Cafe
Product Name Tropical Flora Tapestry Fabric
Material Synthetic; Cotton; Natural; Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Polyolefin Fiber 100% Wet-Laid Nonwoven Fabric - HOP - HIROSE PAPER MFG. CO., LTD.
Specs
Textie Product Type Nonwoven
Material Olefin
Applications Membrane Support; Separators for Secondary Batteries
View Details
Lead Wool Blankets -  - MarShield
Specs
Textie Product Type Blanket or Batt
Thickness 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
Fabric Weight 582.1 to 1164.2 gsm (17.2 to 34.3 osy)
View Details
Neoprene Coated Fiberglass - ARMATEX® NF 20 - Mid-Mountain Materials, Inc.
Specs
Material Fiberglass
Applications Fire; Welding Protection
Features Thermal Insulation
View Details
SYNTEX™ Nano - Meltblown fabric - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Filtration
View Details